Visual Sound, Inc. Isys® 9" Wall Mount Touch Screen TPMC-9L

Description
Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers high-end style and performance in a compact, cost-effective flush mount design. Featuring a generous 9" widescreen display, advanced Core 3 UI™[1] touch screen graphics, high-performance H.264 video[1], and Rava™ SIP Intercom[1], the TPMC-9L delivers a world of control capability yet leaves a very small footprint. The addition of 12 optional pushbuttons provides quick access to commonly used functions. Crestron touch screens have always offered the ultimate user experience. With Core 3 UI, they also deliver the ultimate value, enabling the creation of dynamically rich user interfaces with incredible efficiency and unparalleled functionality. Using Core 3 UI, programmers can swiftly integrate fluid gesture-driven controls, animated feedback, metadata, embedded apps, and full-motion video for a deeply engaging and ultra-intuitive touch screen experience. High-performance streaming video capability makes it possible to view security cameras and other video sources over the network right on the touch screen. Native support for H.264[1] and MJPEG formats allows the TPMC-9L to display live video images from Web cameras and servers such as the Crestron CEN-NVS200 Network Video Streamer[2]. A wired video input is also provided to allow viewing of a composite video source. Video images can be displayed full frame or in fully-scalable windows anywhere on the touch screen. Rava™ SIP Intercom[1] Rava SIP Intercom Technology enables hands-free VoIP communication between any two Rava-enabled Crestron touch screens. Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone functionality complete with speed-dialing, caller ID, custom ringers, and other enhancements. Built-in echo cancellation affords true-duplex performance for clear, seamless voice communication using the TPMC-9L's integrated microphone and speakers. Audio Feedback Customized WAV files can be loaded on the TPMC-9L to add another dimension to the touch screen graphics using personalized sounds, button feedback, and voice prompts. Pushbutton Options The TPMC-9L features a faceplate containing 12 programmable "hard key" pushbuttons, elegantly trimmed by illuminated button dividers. Integral to the faceplate, the pushbuttons are positioned along the left and right edges of the touch screen, making it possible to align them with text and graphics on screen. Custom engraving of the buttons is available with a choice of solid or backlit text. A plain no-button faceplate is also included allowing a very clean appearance with no pushbuttons. Auto-Brightness Control The TPMC-9L maintains optimal visibility under varying lighting conditions, adjusting its button backlighting and display brightness smoothly and automatically according to changes in the ambient light level in the room. High-Speed Connectivity Both Cresnet® and high-speed Ethernet are standard on the TPMC-9L, providing for easy network integration and seamless communications with Crestron control systems and other network devices. Versatile Flush-Mount Design The TPMC-9L is designed for easy flush-mount installation in a wall, lectern or similar flat surface. Mounting clips furnished with the TPMC-9L facilitate a clean installation in Stylish flush-mount design for in-wall and lectern installation Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Automatic brightness control Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Rava™ SIP Intercom and phone technology[1] WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Includes faceplate with 12 "hard key" pushbuttons Custom button engraving available as solid or backlit text No-button blank faceplate also provided Wall, lectern, and rack mounting options Available with almond, black, or white textured finish
Description
Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers high-end style and performance in a compact, cost-effective flush mount design. Featuring a generous 9" widescreen display, advanced Core 3 UI™[1] touch screen graphics, high-performance H.264 video[1], and Rava™ SIP Intercom[1], the TPMC-9L delivers a world of control capability yet leaves a very small footprint. The addition of 12 optional pushbuttons provides quick access to commonly used functions. Crestron touch screens have always offered the ultimate user experience. With Core 3 UI, they also deliver the ultimate value, enabling the creation of dynamically rich user interfaces with incredible efficiency and unparalleled functionality. Using Core 3 UI, programmers can swiftly integrate fluid gesture-driven controls, animated feedback, metadata, embedded apps, and full-motion video for a deeply engaging and ultra-intuitive touch screen experience. High-performance streaming video capability makes it possible to view security cameras and other video sources over the network right on the touch screen. Native support for H.264[1] and MJPEG formats allows the TPMC-9L to display live video images from Web cameras and servers such as the Crestron CEN-NVS200 Network Video Streamer[2]. A wired video input is also provided to allow viewing of a composite video source. Video images can be displayed full frame or in fully-scalable windows anywhere on the touch screen. Rava™ SIP Intercom[1] Rava SIP Intercom Technology enables hands-free VoIP communication between any two Rava-enabled Crestron touch screens. Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone functionality complete with speed-dialing, caller ID, custom ringers, and other enhancements. Built-in echo cancellation affords true-duplex performance for clear, seamless voice communication using the TPMC-9L's integrated microphone and speakers. Audio Feedback Customized WAV files can be loaded on the TPMC-9L to add another dimension to the touch screen graphics using personalized sounds, button feedback, and voice prompts. Pushbutton Options The TPMC-9L features a faceplate containing 12 programmable "hard key" pushbuttons, elegantly trimmed by illuminated button dividers. Integral to the faceplate, the pushbuttons are positioned along the left and right edges of the touch screen, making it possible to align them with text and graphics on screen. Custom engraving of the buttons is available with a choice of solid or backlit text. A plain no-button faceplate is also included allowing a very clean appearance with no pushbuttons. Auto-Brightness Control The TPMC-9L maintains optimal visibility under varying lighting conditions, adjusting its button backlighting and display brightness smoothly and automatically according to changes in the ambient light level in the room. High-Speed Connectivity Both Cresnet® and high-speed Ethernet are standard on the TPMC-9L, providing for easy network integration and seamless communications with Crestron control systems and other network devices. Versatile Flush-Mount Design The TPMC-9L is designed for easy flush-mount installation in a wall, lectern or similar flat surface. Mounting clips furnished with the TPMC-9L facilitate a clean installation in Stylish flush-mount design for in-wall and lectern installation Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Automatic brightness control Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Rava™ SIP Intercom and phone technology[1] WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Includes faceplate with 12 "hard key" pushbuttons Custom button engraving available as solid or backlit text No-button blank faceplate also provided Wall, lectern, and rack mounting options Available with almond, black, or white textured finish

Suppliers

Company
Product
Description
Supplier Links
Isys® 9
Broomall, PA, USA
Isys® 9" Wall Mount Touch Screen
TPMC-9L
Isys® 9" Wall Mount Touch Screen TPMC-9L
Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers high-end style and performance in a compact, cost-effective flush mount design. Featuring a generous 9" widescreen display, advanced Core 3 UI™[1] touch screen graphics, high-performance H.264 video[1], and Rava™ SIP Intercom[1], the TPMC-9L delivers a world of control capability yet leaves a very small footprint. The addition of 12 optional pushbuttons provides quick access to commonly used functions. Crestron touch screens have always offered the ultimate user experience. With Core 3 UI, they also deliver the ultimate value, enabling the creation of dynamically rich user interfaces with incredible efficiency and unparalleled functionality. Using Core 3 UI, programmers can swiftly integrate fluid gesture-driven controls, animated feedback, metadata, embedded apps, and full-motion video for a deeply engaging and ultra-intuitive touch screen experience. High-performance streaming video capability makes it possible to view security cameras and other video sources over the network right on the touch screen. Native support for H.264[1] and MJPEG formats allows the TPMC-9L to display live video images from Web cameras and servers such as the Crestron CEN-NVS200 Network Video Streamer[2]. A wired video input is also provided to allow viewing of a composite video source. Video images can be displayed full frame or in fully-scalable windows anywhere on the touch screen. Rava™ SIP Intercom[1] Rava SIP Intercom Technology enables hands-free VoIP communication between any two Rava-enabled Crestron touch screens. Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone functionality complete with speed-dialing, caller ID, custom ringers, and other enhancements. Built-in echo cancellation affords true-duplex performance for clear, seamless voice communication using the TPMC-9L's integrated microphone and speakers. Audio Feedback Customized WAV files can be loaded on the TPMC-9L to add another dimension to the touch screen graphics using personalized sounds, button feedback, and voice prompts. Pushbutton Options The TPMC-9L features a faceplate containing 12 programmable "hard key" pushbuttons, elegantly trimmed by illuminated button dividers. Integral to the faceplate, the pushbuttons are positioned along the left and right edges of the touch screen, making it possible to align them with text and graphics on screen. Custom engraving of the buttons is available with a choice of solid or backlit text. A plain no-button faceplate is also included allowing a very clean appearance with no pushbuttons. Auto-Brightness Control The TPMC-9L maintains optimal visibility under varying lighting conditions, adjusting its button backlighting and display brightness smoothly and automatically according to changes in the ambient light level in the room. High-Speed Connectivity Both Cresnet® and high-speed Ethernet are standard on the TPMC-9L, providing for easy network integration and seamless communications with Crestron control systems and other network devices. Versatile Flush-Mount Design The TPMC-9L is designed for easy flush-mount installation in a wall, lectern or similar flat surface. Mounting clips furnished with the TPMC-9L facilitate a clean installation in Stylish flush-mount design for in-wall and lectern installation Generous 9" widescreen color touch screen 16-bit color graphics powered by Core 3™[1] 800 x 480 WVGA display resolution Automatic brightness control Native H.264 streaming video for viewing Web cameras and HD sources[1] Wired composite video input Rava™ SIP Intercom and phone technology[1] WAV file customizable audio feedback Built-in microphone and speakers Crestron Home® CAT5 video connectivity High-speed Ethernet and Cresnet® communications Built-in USB port for direct program upload Includes faceplate with 12 "hard key" pushbuttons Custom button engraving available as solid or backlit text No-button blank faceplate also provided Wall, lectern, and rack mounting options Available with almond, black, or white textured finish

Crestron Electronics, Inc.

A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom.

The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers high-end style and performance in a compact, cost-effective flush mount design. Featuring a generous 9" widescreen display, advanced Core 3 UI™[1] touch screen graphics, high-performance H.264 video[1], and Rava™ SIP Intercom[1], the TPMC-9L delivers a world of control capability yet leaves a very small footprint. The addition of 12 optional pushbuttons provides quick access to commonly used functions. Crestron touch screens have always offered the ultimate user experience. With Core 3 UI, they also deliver the ultimate value, enabling the creation of dynamically rich user interfaces with incredible efficiency and unparalleled functionality. Using Core 3 UI, programmers can swiftly integrate fluid gesture-driven controls, animated feedback, metadata, embedded apps, and full-motion video for a deeply engaging and ultra-intuitive touch screen experience. High-performance streaming video capability makes it possible to view security cameras and other video sources over the network right on the touch screen. Native support for H.264[1] and MJPEG formats allows the TPMC-9L to display live video images from Web cameras and servers such as the Crestron CEN-NVS200 Network Video Streamer[2]. A wired video input is also provided to allow viewing of a composite video source. Video images can be displayed full frame or in fully-scalable windows anywhere on the touch screen. Rava™ SIP Intercom[1] Rava SIP Intercom Technology enables hands-free VoIP communication between any two Rava-enabled Crestron touch screens. Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone functionality complete with speed-dialing, caller ID, custom ringers, and other enhancements. Built-in echo cancellation affords true-duplex performance for clear, seamless voice communication using the TPMC-9L's integrated microphone and speakers. Audio Feedback Customized WAV files can be loaded on the TPMC-9L to add another dimension to the touch screen graphics using personalized sounds, button feedback, and voice prompts. Pushbutton Options The TPMC-9L features a faceplate containing 12 programmable "hard key" pushbuttons, elegantly trimmed by illuminated button dividers. Integral to the faceplate, the pushbuttons are positioned along the left and right edges of the touch screen, making it possible to align them with text and graphics on screen. Custom engraving of the buttons is available with a choice of solid or backlit text. A plain no-button faceplate is also included allowing a very clean appearance with no pushbuttons. Auto-Brightness Control The TPMC-9L maintains optimal visibility under varying lighting conditions, adjusting its button backlighting and display brightness smoothly and automatically according to changes in the ambient light level in the room. High-Speed Connectivity Both Cresnet® and high-speed Ethernet are standard on the TPMC-9L, providing for easy network integration and seamless communications with Crestron control systems and other network devices. Versatile Flush-Mount Design The TPMC-9L is designed for easy flush-mount installation in a wall, lectern or similar flat surface. Mounting clips furnished with the TPMC-9L facilitate a clean installation in

  • Stylish flush-mount design for in-wall and lectern installation
  • Generous 9" widescreen color touch screen
  • 16-bit color graphics powered by Core 3™[1]
  • 800 x 480 WVGA display resolution
  • Automatic brightness control
  • Native H.264 streaming video for viewing Web cameras and HD sources[1]
  • Wired composite video input
  • Rava™ SIP Intercom and phone technology[1]
  • WAV file customizable audio feedback
  • Built-in microphone and speakers
  • Crestron Home® CAT5 video connectivity
  • High-speed Ethernet and Cresnet® communications
  • Built-in USB port for direct program upload
  • Includes faceplate with 12 "hard key" pushbuttons
  • Custom button engraving available as solid or backlit text
  • No-button blank faceplate also provided
  • Wall, lectern, and rack mounting options
  • Available with almond, black, or white textured finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number TPMC-9L
Product Name Isys® 9" Wall Mount Touch Screen
Mounting Options Wall
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Touch Screens - 2300-FTAS00-10.4AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details