Visual Sound, Inc. 50 ohm Termination Plug for ACS-101 or SC-600 TP-2

Description
Telex 50 ohm Termination Plug for ACS-101 or SC-600
Description
Telex 50 ohm Termination Plug for ACS-101 or SC-600

Suppliers

Company
Product
Description
Supplier Links
50 ohm Termination Plug for ACS-101 or SC-600 - TP-2 - Visual Sound, Inc.
Broomall, PA, USA
50 ohm Termination Plug for ACS-101 or SC-600
TP-2
50 ohm Termination Plug for ACS-101 or SC-600 TP-2
Telex 50 ohm Termination Plug for ACS-101 or SC-600

Telex

50 ohm Termination Plug for ACS-101 or SC-600

Supplier's Site
Broomall, PA, USA
50 Ohm TNC Termination Plug
TP-2
50 Ohm TNC Termination Plug TP-2
Electro-Voice 50 Ohm TNC termination plug for use with APD-4. Designed for: House of Worship Performance & Sports Venues Stadium Systems Other Applications

Electro-Voice

50 Ohm TNC termination plug for use with APD-4.

  • Designed for:
  • House of Worship
  • Performance & Sports Venues
  • Stadium Systems
  • Other Applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number TP-2
Product Name 50 ohm Termination Plug for ACS-101 or SC-600
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Receptacle - 888N-M65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details