Visual Sound, Inc. Tota/Omni 84 Case TO-84Z

Description
Lowel-Light Manufacturing, Inc. The model TO-84Z Tota/Omni 84 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid Updated with recessed wheels & pull handle Holds 4 Omni-lights and 2 Totas or 2 Omni-lights and 6 Totas, or a combination of Pro & V-lights, plus Rifa 44, 55, or 66 and 4 or 5 Omni-stands, plus some accessories Includes the following partitions: 2 GO-02 (7.75 x 4 inch), 4 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 TO-01 (29.25 x 4 inch)
Description
Lowel-Light Manufacturing, Inc. The model TO-84Z Tota/Omni 84 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid Updated with recessed wheels & pull handle Holds 4 Omni-lights and 2 Totas or 2 Omni-lights and 6 Totas, or a combination of Pro & V-lights, plus Rifa 44, 55, or 66 and 4 or 5 Omni-stands, plus some accessories Includes the following partitions: 2 GO-02 (7.75 x 4 inch), 4 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 TO-01 (29.25 x 4 inch)

Suppliers

Company
Product
Description
Supplier Links
Tota/Omni 84 Case - TO-84Z - Visual Sound, Inc.
Broomall, PA, USA
Tota/Omni 84 Case
TO-84Z
Tota/Omni 84 Case TO-84Z
Lowel-Light Manufacturing, Inc. The model TO-84Z Tota/Omni 84 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid Updated with recessed wheels & pull handle Holds 4 Omni-lights and 2 Totas or 2 Omni-lights and 6 Totas, or a combination of Pro & V-lights, plus Rifa 44, 55, or 66 and 4 or 5 Omni-stands, plus some accessories Includes the following partitions: 2 GO-02 (7.75 x 4 inch), 4 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 TO-01 (29.25 x 4 inch)

Lowel-Light Manufacturing, Inc.

The model TO-84Z Tota/Omni 84 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems.

  • High impact molded polyethylene case, hinged lid
  • Updated with recessed wheels & pull handle
  • Holds 4 Omni-lights and 2 Totas or 2 Omni-lights and 6 Totas, or a combination of Pro & V-lights, plus Rifa 44, 55, or 66 and 4 or 5 Omni-stands, plus some accessories
  • Includes the following partitions: 2 GO-02 (7.75 x 4 inch), 4 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 TO-01 (29.25 x 4 inch)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TO-84Z
Product Name Tota/Omni 84 Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details