Visual Sound, Inc. Tota/Omni 83 Case TO-83

Description
Lowel-Light Manufacturing, Inc. The model TO-83 Tota/Omni 83 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10) Compact case more efficiently stores Tota/Omni-lights, Omni-stands and accessories Permanent length-wise partition seperates lights from stands All others are movable partitions Accepts the Omni stand Holds 4 Omnis or 4 Totas or combinations which can also include Rifa 44, 55, or 66, Pro & V-lights, plus 4 Omni-stands, with room for accessories Includes the following partitions: 1 GO-02 (7.75 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 LB-07 (11.5 x 3.5 inch), 1 TO-01 (29.25 x 4 inch)
Description
Lowel-Light Manufacturing, Inc. The model TO-83 Tota/Omni 83 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10) Compact case more efficiently stores Tota/Omni-lights, Omni-stands and accessories Permanent length-wise partition seperates lights from stands All others are movable partitions Accepts the Omni stand Holds 4 Omnis or 4 Totas or combinations which can also include Rifa 44, 55, or 66, Pro & V-lights, plus 4 Omni-stands, with room for accessories Includes the following partitions: 1 GO-02 (7.75 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 LB-07 (11.5 x 3.5 inch), 1 TO-01 (29.25 x 4 inch)

Suppliers

Company
Product
Description
Supplier Links
Tota/Omni 83 Case - TO-83 - Visual Sound, Inc.
Broomall, PA, USA
Tota/Omni 83 Case
TO-83
Tota/Omni 83 Case TO-83
Lowel-Light Manufacturing, Inc. The model TO-83 Tota/Omni 83 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10) Compact case more efficiently stores Tota/Omni-lights, Omni-stands and accessories Permanent length-wise partition seperates lights from stands All others are movable partitions Accepts the Omni stand Holds 4 Omnis or 4 Totas or combinations which can also include Rifa 44, 55, or 66, Pro & V-lights, plus 4 Omni-stands, with room for accessories Includes the following partitions: 1 GO-02 (7.75 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 LB-07 (11.5 x 3.5 inch), 1 TO-01 (29.25 x 4 inch)

Lowel-Light Manufacturing, Inc.

The model TO-83 Tota/Omni 83 Case is a Multi-system Hard Case with movable partitions. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. This case offers maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems.

  • High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10)
  • Compact case more efficiently stores Tota/Omni-lights, Omni-stands and accessories
  • Permanent length-wise partition seperates lights from stands
  • All others are movable partitions
  • Accepts the Omni stand
  • Holds 4 Omnis or 4 Totas or combinations which can also include Rifa 44, 55, or 66, Pro & V-lights, plus 4 Omni-stands, with room for accessories
  • Includes the following partitions: 1 GO-02 (7.75 x 4 inch), 3 GO-03 (4.5 x 4 inch), 2 GO-04 (3 x 4 inch), 1 LB-07 (11.5 x 3.5 inch), 1 TO-01 (29.25 x 4 inch)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TO-83
Product Name Tota/Omni 83 Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details