Visual Sound, Inc. 10-inch Multi-Purpose Color Monitor TM-A101GU

Description
JVC Professional Products Company JVC's TM-A101G color monitor features an innovative design that minimizes depth and height for side-by-side installation in a 19" EIA rack. Built to last and delivering crisp pictures with a selectable aspect ratio (16:9/4:3), the versatile TM-A101G has an on-screen menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance. 10-inch Full-square CRT More than 300 lines of horizontal resolution 16:9/4:3 selectable aspect ratio Space-saving cabinet design minimizes depth and height On-screen menu adjustment Global compatibility: NTSC/PAL compatible, 120V/230V, UL/CE approvals Side-by-side 19" EIA rack mounting (5U height) Built-in loudspeaker
Description
JVC Professional Products Company JVC's TM-A101G color monitor features an innovative design that minimizes depth and height for side-by-side installation in a 19" EIA rack. Built to last and delivering crisp pictures with a selectable aspect ratio (16:9/4:3), the versatile TM-A101G has an on-screen menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance. 10-inch Full-square CRT More than 300 lines of horizontal resolution 16:9/4:3 selectable aspect ratio Space-saving cabinet design minimizes depth and height On-screen menu adjustment Global compatibility: NTSC/PAL compatible, 120V/230V, UL/CE approvals Side-by-side 19" EIA rack mounting (5U height) Built-in loudspeaker

Suppliers

Company
Product
Description
Supplier Links
10-inch Multi-Purpose Color Monitor - TM-A101GU - Visual Sound, Inc.
Broomall, PA, USA
10-inch Multi-Purpose Color Monitor
TM-A101GU
10-inch Multi-Purpose Color Monitor TM-A101GU
JVC Professional Products Company JVC's TM-A101G color monitor features an innovative design that minimizes depth and height for side-by-side installation in a 19" EIA rack. Built to last and delivering crisp pictures with a selectable aspect ratio (16:9/4:3), the versatile TM-A101G has an on-screen menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance. 10-inch Full-square CRT More than 300 lines of horizontal resolution 16:9/4:3 selectable aspect ratio Space-saving cabinet design minimizes depth and height On-screen menu adjustment Global compatibility: NTSC/PAL compatible, 120V/230V, UL/CE approvals Side-by-side 19" EIA rack mounting (5U height) Built-in loudspeaker

JVC Professional Products Company

JVC's TM-A101G color monitor features an innovative design that minimizes depth and height for side-by-side installation in a 19" EIA rack. Built to last and delivering crisp pictures with a selectable aspect ratio (16:9/4:3), the versatile TM-A101G has an on-screen menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance.

  • 10-inch Full-square CRT
  • More than 300 lines of horizontal resolution
  • 16:9/4:3 selectable aspect ratio
  • Space-saving cabinet design minimizes depth and height
  • On-screen menu adjustment
  • Global compatibility:
  • NTSC/PAL compatible, 120V/230V, UL/CE approvals
  • Side-by-side 19" EIA rack mounting (5U height)
  • Built-in loudspeaker
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TM-A101GU
Product Name 10-inch Multi-Purpose Color Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details