Visual Sound, Inc. Tripod Mummy Case 38" TM-38B

Description
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Tripod Mummy Case 38
Broomall, PA, USA
Tripod Mummy Case 38"
TM-38B
Tripod Mummy Case 38" TM-38B
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack)

The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TM-38B
Product Name Tripod Mummy Case 38"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details