Visual Sound, Inc. Tripod Mummy Case 35" TM-35B

Description
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight
Description
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Suppliers

Company
Product
Description
Supplier Links
Tripod Mummy Case 35
Broomall, PA, USA
Tripod Mummy Case 35"
TM-35B
Tripod Mummy Case 35" TM-35B
Porta-Brace TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack) The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight

Porta-Brace

TRIPOD MUMMY CASES are the original case for not just the tripod. Pockets for tape, battery, cable and some light stands help you maximize your efficiency. (back pack)

The Tripods Mummy case is a padded lightweight case for carrying fluid head Tripods. It is a trim case which protects Tripods and at the same time makes for easier carrying. A newly developed wooden handle with padded grip makes for very comfortable hand carrying and balance point adjustment. Backpacking shoulder straps are provided for hands free carrying. The backpack straps are stowed in a hidden envelope on the rear of the case. Interior case lengths: 35, 38, 41, 46 or 50 inches. Padded stuffers of 1", 2" or 3" can be added for closer fit.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number TM-35B
Product Name Tripod Mummy Case 35"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details