Visual Sound, Inc. Two-way Speaker System with 12 Inch Woofer TLS 2X

Description
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 2X two-way system features a Peavey Sheffield® Pro 1200+™ premium 12 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and feel the earth quake. 500 watts program/1000 watts peak power handling Peavey exclusive Pro 1200+™ premium woofer with 2.5 inch voice coil 14XT™ titanium compression driver with 1.4 inch diaphragm Sound Guard™ IV high frequency driver protection circuit 69 Hz-17 kHz 98 dB at 1W/1m 8 ohms SA™-1 die-cast aluminum pole mount
Description
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 2X two-way system features a Peavey Sheffield® Pro 1200+™ premium 12 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and feel the earth quake. 500 watts program/1000 watts peak power handling Peavey exclusive Pro 1200+™ premium woofer with 2.5 inch voice coil 14XT™ titanium compression driver with 1.4 inch diaphragm Sound Guard™ IV high frequency driver protection circuit 69 Hz-17 kHz 98 dB at 1W/1m 8 ohms SA™-1 die-cast aluminum pole mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way Speaker System with 12 Inch Woofer
TLS 2X
Two-way Speaker System with 12 Inch Woofer TLS 2X
Peavey Electronics The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 2X two-way system features a Peavey Sheffield® Pro 1200+™ premium 12 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and feel the earth quake. 500 watts program/1000 watts peak power handling Peavey exclusive Pro 1200+™ premium woofer with 2.5 inch voice coil 14XT™ titanium compression driver with 1.4 inch diaphragm Sound Guard™ IV high frequency driver protection circuit 69 Hz-17 kHz 98 dB at 1W/1m 8 ohms SA™-1 die-cast aluminum pole mount

Peavey Electronics

The TLS™-X Series features higher power ratings, custom components, sleek new look with a 3-D metal grille, metal corners for protection, metal handles for portability and a lightweight design for fast & easy load in/load out. The TLS™ 2X two-way system features a Peavey Sheffield® Pro 1200+™ premium 12 inch woofer with a 2.5 inch voice coil and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. For super low-end, couple this with a TLS™ 115X add-on subwoofer and feel the earth quake.

  • 500 watts program/1000 watts peak power handling
  • Peavey exclusive Pro 1200+™ premium woofer with 2.5 inch voice coil
  • 14XT™ titanium compression driver with 1.4 inch diaphragm
  • Sound Guard™ IV high frequency driver protection circuit
  • 69 Hz-17 kHz
  • 98 dB at 1W/1m
  • 8 ohms
  • SA™-1 die-cast aluminum pole mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS 2X
Product Name Two-way Speaker System with 12 Inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details