Visual Sound, Inc. Two-way Speaker System with 10 Inch Woofer TLS 1X

Description
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D metal grille, metal corners for protection, metal handles for easy portability and a lightweight design for fast, easy load in/load out. The TLS™ 1X two-way system features a Blue Marvel® 10 inch woofer and two premium bi-morph compression drivers with 1.5 inch diaphragms and a tweeter protection network. It is rated at 160 watts program and 320 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Couple this with a TLS™ 115X add-on subwoofer for super low-end. Two-way sound reinforcement enclosure Peavey exclusive Blue Marvel® 10 inch woofer Premium dual bi-morph compression drivers with 1.5 inch diaphragms Series resistor tweeter protection network 160 watts program/320 watts peak power handling 97 Hz-20 kHz 97 dB at 1W/1m 8 ohms Dual exponential horn High quality, heavy-duty carpet covering T-Nut speaker mounting Includes stand adapter
Description
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D metal grille, metal corners for protection, metal handles for easy portability and a lightweight design for fast, easy load in/load out. The TLS™ 1X two-way system features a Blue Marvel® 10 inch woofer and two premium bi-morph compression drivers with 1.5 inch diaphragms and a tweeter protection network. It is rated at 160 watts program and 320 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Couple this with a TLS™ 115X add-on subwoofer for super low-end. Two-way sound reinforcement enclosure Peavey exclusive Blue Marvel® 10 inch woofer Premium dual bi-morph compression drivers with 1.5 inch diaphragms Series resistor tweeter protection network 160 watts program/320 watts peak power handling 97 Hz-20 kHz 97 dB at 1W/1m 8 ohms Dual exponential horn High quality, heavy-duty carpet covering T-Nut speaker mounting Includes stand adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way Speaker System with 10 Inch Woofer
TLS 1X
Two-way Speaker System with 10 Inch Woofer TLS 1X
Peavey Electronics The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D metal grille, metal corners for protection, metal handles for easy portability and a lightweight design for fast, easy load in/load out. The TLS™ 1X two-way system features a Blue Marvel® 10 inch woofer and two premium bi-morph compression drivers with 1.5 inch diaphragms and a tweeter protection network. It is rated at 160 watts program and 320 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Couple this with a TLS™ 115X add-on subwoofer for super low-end. Two-way sound reinforcement enclosure Peavey exclusive Blue Marvel® 10 inch woofer Premium dual bi-morph compression drivers with 1.5 inch diaphragms Series resistor tweeter protection network 160 watts program/320 watts peak power handling 97 Hz-20 kHz 97 dB at 1W/1m 8 ohms Dual exponential horn High quality, heavy-duty carpet covering T-Nut speaker mounting Includes stand adapter

Peavey Electronics

The TLS™-X Series features new higher power ratings across the board with new custom components, a sleek new look with a 3-D metal grille, metal corners for protection, metal handles for easy portability and a lightweight design for fast, easy load in/load out. The TLS™ 1X two-way system features a Blue Marvel® 10 inch woofer and two premium bi-morph compression drivers with 1.5 inch diaphragms and a tweeter protection network. It is rated at 160 watts program and 320 watts peak. This lightweight speaker system is ideal for smaller venues where space is at a premium. Connections are made via two 1/4 phone jacks in parallel for daisy-chaining. Couple this with a TLS™ 115X add-on subwoofer for super low-end.

  • Two-way sound reinforcement enclosure
  • Peavey exclusive Blue Marvel® 10 inch woofer
  • Premium dual bi-morph compression drivers with 1.5 inch diaphragms
  • Series resistor tweeter protection network
  • 160 watts program/320 watts peak power handling
  • 97 Hz-20 kHz
  • 97 dB at 1W/1m
  • 8 ohms
  • Dual exponential horn
  • High quality, heavy-duty carpet covering
  • T-Nut speaker mounting
  • Includes stand adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS 1X
Product Name Two-way Speaker System with 10 Inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
V-6.2 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details