Visual Sound, Inc. 15 Inch Thunderous Subwoofer System, 600 Watts TLS 115X

Description
Peavey Electronics Add a TLS™ sub to any TLS™ top and get what you've been missing. The TLS™ 115X is a thunderous subwoofer system based on a 15 inch die-cast Scorpion® premium woofer with a 2.5 inch edge-wound voice coil. It is housed in a rugged, carpet-covered enclosure with a black powder-coated steel grille and steel corners. The TLS™ 115X has a professional appearance and its sturdy steel handles will allow easy transport to your next gig. It will handle an impressive 600 watts of power to provide plenty of heart-pounding bass. There is no better way to expand the listening experience of the TLS™-X full-range enclosures than to extend the low end response with the TLS™ 115X. It has an internal low-pass crossover network (so it can be fed with a full-range signal) and be daisy-chained via 1/4 inch phone connectors with your other speaker systems. Vented bass subwoofer enclosure 15 inch die-cast Scorpion® premium woofer with 2.5 inch edge-wound voice coil Optimized internal low-pass crossover network Impressive 600 watts program power handling 52 Hz - 200 Hz 98 dB at 1W/1m 8 ohms Top pole mount High quality, heavy-duty carpet covering Steel handles and corners Rugged dado and rabbet construction for lightweight-yet-stro ng joints T-nut component mounting Heavy-duty, powder-coated metal grille
Description
Peavey Electronics Add a TLS™ sub to any TLS™ top and get what you've been missing. The TLS™ 115X is a thunderous subwoofer system based on a 15 inch die-cast Scorpion® premium woofer with a 2.5 inch edge-wound voice coil. It is housed in a rugged, carpet-covered enclosure with a black powder-coated steel grille and steel corners. The TLS™ 115X has a professional appearance and its sturdy steel handles will allow easy transport to your next gig. It will handle an impressive 600 watts of power to provide plenty of heart-pounding bass. There is no better way to expand the listening experience of the TLS™-X full-range enclosures than to extend the low end response with the TLS™ 115X. It has an internal low-pass crossover network (so it can be fed with a full-range signal) and be daisy-chained via 1/4 inch phone connectors with your other speaker systems. Vented bass subwoofer enclosure 15 inch die-cast Scorpion® premium woofer with 2.5 inch edge-wound voice coil Optimized internal low-pass crossover network Impressive 600 watts program power handling 52 Hz - 200 Hz 98 dB at 1W/1m 8 ohms Top pole mount High quality, heavy-duty carpet covering Steel handles and corners Rugged dado and rabbet construction for lightweight-yet-stro ng joints T-nut component mounting Heavy-duty, powder-coated metal grille

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15 Inch Thunderous Subwoofer System, 600 Watts
TLS 115X
15 Inch Thunderous Subwoofer System, 600 Watts TLS 115X
Peavey Electronics Add a TLS™ sub to any TLS™ top and get what you've been missing. The TLS™ 115X is a thunderous subwoofer system based on a 15 inch die-cast Scorpion® premium woofer with a 2.5 inch edge-wound voice coil. It is housed in a rugged, carpet-covered enclosure with a black powder-coated steel grille and steel corners. The TLS™ 115X has a professional appearance and its sturdy steel handles will allow easy transport to your next gig. It will handle an impressive 600 watts of power to provide plenty of heart-pounding bass. There is no better way to expand the listening experience of the TLS™-X full-range enclosures than to extend the low end response with the TLS™ 115X. It has an internal low-pass crossover network (so it can be fed with a full-range signal) and be daisy-chained via 1/4 inch phone connectors with your other speaker systems. Vented bass subwoofer enclosure 15 inch die-cast Scorpion® premium woofer with 2.5 inch edge-wound voice coil Optimized internal low-pass crossover network Impressive 600 watts program power handling 52 Hz - 200 Hz 98 dB at 1W/1m 8 ohms Top pole mount High quality, heavy-duty carpet covering Steel handles and corners Rugged dado and rabbet construction for lightweight-yet-stro ng joints T-nut component mounting Heavy-duty, powder-coated metal grille

Peavey Electronics

Add a TLS™ sub to any TLS™ top and get what you've been missing. The TLS™ 115X is a thunderous subwoofer system based on a 15 inch die-cast Scorpion® premium woofer with a 2.5 inch edge-wound voice coil. It is housed in a rugged, carpet-covered enclosure with a black powder-coated steel grille and steel corners. The TLS™ 115X has a professional appearance and its sturdy steel handles will allow easy transport to your next gig. It will handle an impressive 600 watts of power to provide plenty of heart-pounding bass. There is no better way to expand the listening experience of the TLS™-X full-range enclosures than to extend the low end response with the TLS™ 115X. It has an internal low-pass crossover network (so it can be fed with a full-range signal) and be daisy-chained via 1/4 inch phone connectors with your other speaker systems.

  • Vented bass subwoofer enclosure
  • 15 inch die-cast Scorpion® premium woofer with 2.5 inch edge-wound voice coil
  • Optimized internal low-pass crossover network
  • Impressive 600 watts program power handling
  • 52 Hz - 200 Hz
  • 98 dB at 1W/1m
  • 8 ohms
  • Top pole mount
  • High quality, heavy-duty carpet covering
  • Steel handles and corners
  • Rugged dado and rabbet construction for lightweight-yet-strong joints
  • T-nut component mounting
  • Heavy-duty, powder-coated metal grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLS 115X
Product Name 15 Inch Thunderous Subwoofer System, 600 Watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3382 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details