Visual Sound, Inc. Transformer-High Performance, 8W, 70V TLM870

Description
Lowell Manufacturing Company TLM-870: 70V transformer with taps at 1, 2, 4, 8W (4-8 ohm)
Description
Lowell Manufacturing Company TLM-870: 70V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 8W, 70V - TLM870 - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 8W, 70V
TLM870
Transformer-High Performance, 8W, 70V TLM870
Lowell Manufacturing Company TLM-870: 70V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Lowell Manufacturing Company

TLM-870: 70V transformer with taps at 1, 2, 4, 8W (4-8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM870
Product Name Transformer-High Performance, 8W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details