Visual Sound, Inc. Transformer-High Performance, 32W, 70V TLM3270A

Description
Lowell Manufacturing Company TLM-3270A: 70V transformer with taps at 8, 16, 32W (4-8 ohm)
Description
Lowell Manufacturing Company TLM-3270A: 70V transformer with taps at 8, 16, 32W (4-8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 32W, 70V - TLM3270A - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 32W, 70V
TLM3270A
Transformer-High Performance, 32W, 70V TLM3270A
Lowell Manufacturing Company TLM-3270A: 70V transformer with taps at 8, 16, 32W (4-8 ohm)

Lowell Manufacturing Company

TLM-3270A: 70V transformer with taps at 8, 16, 32W (4-8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM3270A
Product Name Transformer-High Performance, 32W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details