Visual Sound, Inc. Transformer-High Performance, 16W, 70V TLM1670A

Description
Lowell Manufacturing Company TLM-1670A: 70V transformer with taps at 4, 8, 16W (4-8 ohm)
Description
Lowell Manufacturing Company TLM-1670A: 70V transformer with taps at 4, 8, 16W (4-8 ohm)

Suppliers

Company
Product
Description
Supplier Links
Transformer-High Performance, 16W, 70V - TLM1670A - Visual Sound, Inc.
Broomall, PA, USA
Transformer-High Performance, 16W, 70V
TLM1670A
Transformer-High Performance, 16W, 70V TLM1670A
Lowell Manufacturing Company TLM-1670A: 70V transformer with taps at 4, 8, 16W (4-8 ohm)

Lowell Manufacturing Company

TLM-1670A: 70V transformer with taps at 4, 8, 16W (4-8 ohm)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM1670A
Product Name Transformer-High Performance, 16W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details