Visual Sound, Inc. Two-Way Floor Monitor System with 12 Inch Premium Woofer TLM 2X

Description
Peavey Electronics Here is a low profile stage monitor that can take punishment! Put it to the test at your next gig! Hear yourself on stage and get every bit of performance you would expect from this excellent monitor! The TLM™ 2X is a two-way system with a 12 inch Sheffield® Pro 1200+ premium woofer and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. The rugged trapezoidal enclosure is built to withstand the rigors of the road and features a steel grille to protect the drivers and it can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4 inch phone full-range parallel inputs accommodate daisy-chaining. Two-way floor monitor Impressive 500/1000 watt power handling 68 Hz - 17 kHz One 12 inch Sheffield® Pro 1200+ woofer with 2.5 inch voice coil 14XT™ compression driver with 1.4 inch titanium diaphragm 90 x 40 constant directivity horn for better off axis tonaility Sound Guard™ IV tweeter protection Heavy-duty crossover High quality heavy-duty carpet covering Steel handle Rugged dado and rabbet construction for light weight but strong joinery T-Nut component mounting Heavy duty full metal grille SA™-1 die cast aluminum pole mount
Description
Peavey Electronics Here is a low profile stage monitor that can take punishment! Put it to the test at your next gig! Hear yourself on stage and get every bit of performance you would expect from this excellent monitor! The TLM™ 2X is a two-way system with a 12 inch Sheffield® Pro 1200+ premium woofer and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. The rugged trapezoidal enclosure is built to withstand the rigors of the road and features a steel grille to protect the drivers and it can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4 inch phone full-range parallel inputs accommodate daisy-chaining. Two-way floor monitor Impressive 500/1000 watt power handling 68 Hz - 17 kHz One 12 inch Sheffield® Pro 1200+ woofer with 2.5 inch voice coil 14XT™ compression driver with 1.4 inch titanium diaphragm 90 x 40 constant directivity horn for better off axis tonaility Sound Guard™ IV tweeter protection Heavy-duty crossover High quality heavy-duty carpet covering Steel handle Rugged dado and rabbet construction for light weight but strong joinery T-Nut component mounting Heavy duty full metal grille SA™-1 die cast aluminum pole mount

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Floor Monitor System with 12 Inch Premium Woofer
TLM 2X
Two-Way Floor Monitor System with 12 Inch Premium Woofer TLM 2X
Peavey Electronics Here is a low profile stage monitor that can take punishment! Put it to the test at your next gig! Hear yourself on stage and get every bit of performance you would expect from this excellent monitor! The TLM™ 2X is a two-way system with a 12 inch Sheffield® Pro 1200+ premium woofer and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. The rugged trapezoidal enclosure is built to withstand the rigors of the road and features a steel grille to protect the drivers and it can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4 inch phone full-range parallel inputs accommodate daisy-chaining. Two-way floor monitor Impressive 500/1000 watt power handling 68 Hz - 17 kHz One 12 inch Sheffield® Pro 1200+ woofer with 2.5 inch voice coil 14XT™ compression driver with 1.4 inch titanium diaphragm 90 x 40 constant directivity horn for better off axis tonaility Sound Guard™ IV tweeter protection Heavy-duty crossover High quality heavy-duty carpet covering Steel handle Rugged dado and rabbet construction for light weight but strong joinery T-Nut component mounting Heavy duty full metal grille SA™-1 die cast aluminum pole mount

Peavey Electronics

Here is a low profile stage monitor that can take punishment! Put it to the test at your next gig! Hear yourself on stage and get every bit of performance you would expect from this excellent monitor! The TLM™ 2X is a two-way system with a 12 inch Sheffield® Pro 1200+ premium woofer and a 14XT™ 1.4 inch titanium diaphragm compression driver coupled to a constant directivity horn with Sound Guard™ IV high frequency driver protection. It is rated at 500 watts program and 1,000 watts peak power handling capability. The rugged trapezoidal enclosure is built to withstand the rigors of the road and features a steel grille to protect the drivers and it can be angled at either 30 or 45 degrees from the floor in addition to being pole mounted. Two 1/4 inch phone full-range parallel inputs accommodate daisy-chaining.

  • Two-way floor monitor
  • Impressive 500/1000 watt power handling
  • 68 Hz - 17 kHz
  • One 12 inch Sheffield® Pro 1200+ woofer with 2.5 inch voice coil
  • 14XT™ compression driver with 1.4 inch titanium diaphragm
  • 90 x 40 constant directivity horn for better off axis tonaility
  • Sound Guard™ IV tweeter protection
  • Heavy-duty crossover
  • High quality heavy-duty carpet covering
  • Steel handle
  • Rugged dado and rabbet construction for light weight but strong joinery
  • T-Nut component mounting
  • Heavy duty full metal grille
  • SA™-1 die cast aluminum pole mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TLM 2X
Product Name Two-Way Floor Monitor System with 12 Inch Premium Woofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details