Visual Sound, Inc. Low-Frequency Speaker System TL18-1ES

Description
Electro-Voice The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications. The Electro-Voice TL18-1 is a member of the TL series of low-frequency enclosures. The TL18-1 is a direct-radiating vented design that provides high efficiency, low distortion and excellent low-frequency performance in a compact enclosure. The TL18-1 employs a single DL18W-WP 18-inch loudspeaker, in a 7.4-ft³ The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications 28-Hz f3 in step-down, ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Paintable black vinyl finish Optional HS hanging kits - through the- box steel tubes allow vertical suspension of up to three systems Indoor and covered outdoor use - waterproof cones and weather-resistant ProWood™ enclosure
Description
Electro-Voice The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications. The Electro-Voice TL18-1 is a member of the TL series of low-frequency enclosures. The TL18-1 is a direct-radiating vented design that provides high efficiency, low distortion and excellent low-frequency performance in a compact enclosure. The TL18-1 employs a single DL18W-WP 18-inch loudspeaker, in a 7.4-ft³ The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications 28-Hz f3 in step-down, ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Paintable black vinyl finish Optional HS hanging kits - through the- box steel tubes allow vertical suspension of up to three systems Indoor and covered outdoor use - waterproof cones and weather-resistant ProWood™ enclosure

Suppliers

Company
Product
Description
Supplier Links
Low-Frequency Speaker System - TL18-1ES - Visual Sound, Inc.
Broomall, PA, USA
Low-Frequency Speaker System
TL18-1ES
Low-Frequency Speaker System TL18-1ES
Electro-Voice The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications. The Electro-Voice TL18-1 is a member of the TL series of low-frequency enclosures. The TL18-1 is a direct-radiating vented design that provides high efficiency, low distortion and excellent low-frequency performance in a compact enclosure. The TL18-1 employs a single DL18W-WP 18-inch loudspeaker, in a 7.4-ft³ The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications 28-Hz f3 in step-down, ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ Paintable black vinyl finish Optional HS hanging kits - through the- box steel tubes allow vertical suspension of up to three systems Indoor and covered outdoor use - waterproof cones and weather-resistant ProWood™ enclosure

Electro-Voice

The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications.

The Electro-Voice TL18-1 is a member of the TL series of low-frequency enclosures. The TL18-1 is a direct-radiating vented design that provides high efficiency, low distortion and excellent low-frequency performance in a compact enclosure. The TL18-1 employs a single DL18W-WP 18-inch loudspeaker, in a 7.4-ft³

  • The bass pumping ability of an 18-inch woofer and 40-Hz f3 make an ideal subwoofer for contemporary music applications
  • 28-Hz f3 in step-down, ideal for very-low-frequency synthesized effects, down-tuned bass guitars or pipe organ
  • Paintable black vinyl finish
  • Optional HS hanging kits - through the- box steel tubes allow vertical suspension of up to three systems
  • Indoor and covered outdoor use - waterproof cones and weather-resistant ProWood™ enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TL18-1ES
Product Name Low-Frequency Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 125 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details