Visual Sound, Inc. 85-inch Class Professional Series, 1080p Full-HD Plasma Display with high, 40,000:1 Contrast Ratio TH-85PF12U

Description
Panasonic A stunning 85" high definition professional plasma display that delivers the elegance and superb image quality for any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. This new 12-Series HD plasma display - the TH-85PF12U will be the first of our professional displays to incorporate our NeoPDP™ technology, enabling the display to be larger, thinner, lighter, and more energy efficient. Approximately the size of four 42-inch displays, the TH-85PF12U is only 3.9" (99mm) thick and weighs approximately 286 lbs (130 kg). Power requirement for this unit is 120V AC. Our professional plasmas are known for their world class image quality and the TH-85PF12U will be no exception. The unit will have an improved contrast ratio of 40,000:1 (2,000,000:1 dynamic) and the ability to display the equivalent of 6,144 steps of gradation, providing deep black levels and accurate colors that will give the image a higher level of depth. The versatile 85 will be able to support a wide range of applications. Large enough to display a life size image of a person, the unit will also incorporate our multi-function slot architecture to support just about any video input signal that may be required. The TH-85PF12U will come standard with the TYFB10HMD Dual 1080p HDMI card, the TY42TM6A component card as well as a fixed PC input. Also, this unit will be equipped with anti-glare glass as standard.
Description
Panasonic A stunning 85" high definition professional plasma display that delivers the elegance and superb image quality for any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. This new 12-Series HD plasma display - the TH-85PF12U will be the first of our professional displays to incorporate our NeoPDP™ technology, enabling the display to be larger, thinner, lighter, and more energy efficient. Approximately the size of four 42-inch displays, the TH-85PF12U is only 3.9" (99mm) thick and weighs approximately 286 lbs (130 kg). Power requirement for this unit is 120V AC. Our professional plasmas are known for their world class image quality and the TH-85PF12U will be no exception. The unit will have an improved contrast ratio of 40,000:1 (2,000,000:1 dynamic) and the ability to display the equivalent of 6,144 steps of gradation, providing deep black levels and accurate colors that will give the image a higher level of depth. The versatile 85 will be able to support a wide range of applications. Large enough to display a life size image of a person, the unit will also incorporate our multi-function slot architecture to support just about any video input signal that may be required. The TH-85PF12U will come standard with the TYFB10HMD Dual 1080p HDMI card, the TY42TM6A component card as well as a fixed PC input. Also, this unit will be equipped with anti-glare glass as standard.

Suppliers

Company
Product
Description
Supplier Links
85-inch Class Professional Series, 1080p Full-HD Plasma Display with high, 40,000:1 Contrast Ratio - TH-85PF12U - Visual Sound, Inc.
Broomall, PA, USA
85-inch Class Professional Series, 1080p Full-HD Plasma Display with high, 40,000:1 Contrast Ratio
TH-85PF12U
85-inch Class Professional Series, 1080p Full-HD Plasma Display with high, 40,000:1 Contrast Ratio TH-85PF12U
Panasonic A stunning 85" high definition professional plasma display that delivers the elegance and superb image quality for any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment. This new 12-Series HD plasma display - the TH-85PF12U will be the first of our professional displays to incorporate our NeoPDP™ technology, enabling the display to be larger, thinner, lighter, and more energy efficient. Approximately the size of four 42-inch displays, the TH-85PF12U is only 3.9" (99mm) thick and weighs approximately 286 lbs (130 kg). Power requirement for this unit is 120V AC. Our professional plasmas are known for their world class image quality and the TH-85PF12U will be no exception. The unit will have an improved contrast ratio of 40,000:1 (2,000,000:1 dynamic) and the ability to display the equivalent of 6,144 steps of gradation, providing deep black levels and accurate colors that will give the image a higher level of depth. The versatile 85 will be able to support a wide range of applications. Large enough to display a life size image of a person, the unit will also incorporate our multi-function slot architecture to support just about any video input signal that may be required. The TH-85PF12U will come standard with the TYFB10HMD Dual 1080p HDMI card, the TY42TM6A component card as well as a fixed PC input. Also, this unit will be equipped with anti-glare glass as standard.

Panasonic

A stunning 85" high definition professional plasma display that delivers the elegance and superb image quality for any installation - whether it's in a boardroom, classroom, hotel, restaurant, or digital signage environment - while providing full integration in an automated environment.
This new 12-Series HD plasma display - the TH-85PF12U will be the first of our professional displays to incorporate our NeoPDP™ technology, enabling the display to be larger, thinner, lighter, and more energy efficient. Approximately the size of four 42-inch displays, the TH-85PF12U is only 3.9" (99mm) thick and weighs approximately 286 lbs (130 kg). Power requirement for this unit is 120V AC.
Our professional plasmas are known for their world class image quality and the TH-85PF12U will be no exception. The unit will have an improved contrast ratio of 40,000:1 (2,000,000:1 dynamic) and the ability to display the equivalent of 6,144 steps of gradation, providing deep black levels and accurate colors that will give the image a higher level of depth.
The versatile 85 will be able to support a wide range of applications. Large enough to display a life size image of a person, the unit will also incorporate our multi-function slot architecture to support just about any video input signal that may be required. The TH-85PF12U will come standard with the TYFB10HMD Dual 1080p HDMI card, the TY42TM6A component card as well as a fixed PC input. Also, this unit will be equipped with anti-glare glass as standard.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-85PF12U
Product Name 85-inch Class Professional Series, 1080p Full-HD Plasma Display with high, 40,000:1 Contrast Ratio
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD8 SBL Evolution (SDI only) - 917TS0069 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details