Visual Sound, Inc. 58-inch Class (58.0" Diagonal) Professional Series HD Plasma Display with Anti-Reflective Screen Coating TH-58PH10UKA

Description
Panasonic The large size, flexibility, and incredible image quality of our TH-58PH10UKA make it a perfect fit for classrooms, lecture halls, student centers and training facilities. Plus, when used with our optional rolling stand (TY-ST58PF10) our 58" plasma is easy to transport from room to room, making it ideal for mobile classroom applications. Its 58" screen-size is also a great fit for mid-size conference rooms and boardrooms, and other large-screen environments. As an added benefit, using our optional Wireless Presentation Module (TY-FB10WPU) you can transmit presentations from a laptop to the plasma without the need to connect any wires-it?s that simple.
Description
Panasonic The large size, flexibility, and incredible image quality of our TH-58PH10UKA make it a perfect fit for classrooms, lecture halls, student centers and training facilities. Plus, when used with our optional rolling stand (TY-ST58PF10) our 58" plasma is easy to transport from room to room, making it ideal for mobile classroom applications. Its 58" screen-size is also a great fit for mid-size conference rooms and boardrooms, and other large-screen environments. As an added benefit, using our optional Wireless Presentation Module (TY-FB10WPU) you can transmit presentations from a laptop to the plasma without the need to connect any wires-it?s that simple.

Suppliers

Company
Product
Description
Supplier Links
58-inch Class (58.0
Broomall, PA, USA
58-inch Class (58.0" Diagonal) Professional Series HD Plasma Display with Anti-Reflective Screen Coating
TH-58PH10UKA
58-inch Class (58.0" Diagonal) Professional Series HD Plasma Display with Anti-Reflective Screen Coating TH-58PH10UKA
Panasonic The large size, flexibility, and incredible image quality of our TH-58PH10UKA make it a perfect fit for classrooms, lecture halls, student centers and training facilities. Plus, when used with our optional rolling stand (TY-ST58PF10) our 58" plasma is easy to transport from room to room, making it ideal for mobile classroom applications. Its 58" screen-size is also a great fit for mid-size conference rooms and boardrooms, and other large-screen environments. As an added benefit, using our optional Wireless Presentation Module (TY-FB10WPU) you can transmit presentations from a laptop to the plasma without the need to connect any wires-it?s that simple.

Panasonic

The large size, flexibility, and incredible image quality of our TH-58PH10UKA make it a perfect fit for classrooms, lecture halls, student centers and training facilities. Plus, when used with our optional rolling stand (TY-ST58PF10) our 58" plasma is easy to transport from room to room, making it ideal for mobile classroom applications. Its 58" screen-size is also a great fit for mid-size conference rooms and boardrooms, and other large-screen environments. As an added benefit, using our optional Wireless Presentation Module (TY-FB10WPU) you can transmit presentations from a laptop to the plasma without the need to connect any wires-it?s that simple.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-58PH10UKA
Product Name 58-inch Class (58.0" Diagonal) Professional Series HD Plasma Display with Anti-Reflective Screen Coating
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765346 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details