Visual Sound, Inc. 50-inch Class (49.9" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio TH-50PH11UK

Description
Panasonic 50" plasma display with the size and the exceptional image quality that is equally at home in the broadcast studio, a corporate boardroom, the classroom, on the set, in digital signage environments and more. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1366 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA+ and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application
Description
Panasonic 50" plasma display with the size and the exceptional image quality that is equally at home in the broadcast studio, a corporate boardroom, the classroom, on the set, in digital signage environments and more. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1366 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA+ and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application

Suppliers

Company
Product
Description
Supplier Links
50-inch Class (49.9
Broomall, PA, USA
50-inch Class (49.9" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio
TH-50PH11UK
50-inch Class (49.9" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio TH-50PH11UK
Panasonic 50" plasma display with the size and the exceptional image quality that is equally at home in the broadcast studio, a corporate boardroom, the classroom, on the set, in digital signage environments and more. Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality Outstanding 100,000-hour service life New Text Overlay feature provides enhanced signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture and built-in image enlarging function enhances multi-screen systems Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally 1366 x 768 resolution Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA+ and above resolution is compressed) Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application

Panasonic

50" plasma display with the size and the exceptional image quality that is equally at home in the broadcast studio, a corporate boardroom, the classroom, on the set, in digital signage environments and more.

  • Industry-leading 18-bit digital image processing produces 4,096 steps of gradation for brilliant and true-to-life color
  • Up to 15,000:1 Contrast Ratio for extremely deep, rich blacks
  • Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
  • Outstanding 100,000-hour service life
  • New Text Overlay feature provides enhanced signage functionality
  • Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays
  • Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking
  • Advanced Dual Picture and built-in image enlarging function enhances multi-screen systems
  • Expanded configurations for multi-screen displays and the ability to enlarge an image up to 5X vertically and horizontally
  • 1366 x 768 resolution
  • Supports VGA, WVGA, SVGA, XGA, WXGA, WXGA+, SXGA, SXGA+, WSXGA+, UXGA, WUXGA and XGA PC signal compatibility (WXGA+ and above resolution is compressed)
  • Supports 1080/60i, 1080/50i, 1080/24p, 1080/24sf, 1080/25p, 1080/30p, 720/60p, 720/50p, 480/60p, 480/60i signal compatibility
  • From an on-board PC to CAT5 to HD-SDI, Panasonic offers the widest array of optional boards to customize a panel to meet practically any application
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-50PH11UK
Product Name 50-inch Class (49.9" Diagonal) Professional Series HD Plasma Display with 15,000:1 Contrast Ratio
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
22
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details