Visual Sound, Inc. 32-inch High Definition Hospitality LCD Display TH-32LR11UK

Description
Panasonic With our 32" LCD Display, Panasonic now has a complete line of hospitality displays to fit your hotel needs. The TH-32LR11UK 32" LCD combines impressive image quality with a sleek, sophisticated black cabinet design. Its ultra-thin, space-saving design also offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, this ultra-thin LCD fits a smaller space than all other 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Included Pedestal Stand with Swivel - The included pedestal stand rotates a full 20 degrees to accommodate the many possible viewing angles required in guest rooms. *Five-Star Visual Experience - Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle allows the LCD panel to be viewed from nearly anywhere in the room. *Digital Signage - From end-cap displays in retail environments to menu boards in restaurants, the 32" LCD is an excellent display for your small-screen digital signage needs. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control
Description
Panasonic With our 32" LCD Display, Panasonic now has a complete line of hospitality displays to fit your hotel needs. The TH-32LR11UK 32" LCD combines impressive image quality with a sleek, sophisticated black cabinet design. Its ultra-thin, space-saving design also offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, this ultra-thin LCD fits a smaller space than all other 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Included Pedestal Stand with Swivel - The included pedestal stand rotates a full 20 degrees to accommodate the many possible viewing angles required in guest rooms. *Five-Star Visual Experience - Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle allows the LCD panel to be viewed from nearly anywhere in the room. *Digital Signage - From end-cap displays in retail environments to menu boards in restaurants, the 32" LCD is an excellent display for your small-screen digital signage needs. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Suppliers

Company
Product
Description
Supplier Links
32-inch High Definition Hospitality LCD Display - TH-32LR11UK - Visual Sound, Inc.
Broomall, PA, USA
32-inch High Definition Hospitality LCD Display
TH-32LR11UK
32-inch High Definition Hospitality LCD Display TH-32LR11UK
Panasonic With our 32" LCD Display, Panasonic now has a complete line of hospitality displays to fit your hotel needs. The TH-32LR11UK 32" LCD combines impressive image quality with a sleek, sophisticated black cabinet design. Its ultra-thin, space-saving design also offers the flexibility of three terminal board slots concealed in the back of the display panel. The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used. *Multiple Color Options - Available in both black and gray cabinet colors. *Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, this ultra-thin LCD fits a smaller space than all other 32" LCDs with side-mounted speakers. *Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-deman d systems. *Included Pedestal Stand with Swivel - The included pedestal stand rotates a full 20 degrees to accommodate the many possible viewing angles required in guest rooms. *Five-Star Visual Experience - Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle allows the LCD panel to be viewed from nearly anywhere in the room. *Digital Signage - From end-cap displays in retail environments to menu boards in restaurants, the 32" LCD is an excellent display for your small-screen digital signage needs. Initial Input - used when you want to display a certain source each time the power is turned on Input Lock - locks input source in place Initial Volume Level - sets sound level when display is turned on Maximum Volume Level - limits the sound level that users can access Button Lock - limits use of certain buttons on display unit Remocon User Level - restricts access to certain buttons on the remote control

Panasonic

With our 32" LCD Display, Panasonic now has a complete line of hospitality displays to fit your hotel needs.
The TH-32LR11UK 32" LCD combines impressive image quality with a sleek, sophisticated black cabinet design. Its ultra-thin, space-saving design also offers the flexibility of three terminal board slots concealed in the back of the display panel.
The interchangeable terminal board slots support a variety of PPV/HDTV PPV and PC connections - like our IMP-1200 HD Hospitality Plug-in Board Tuner with Pro:Idiom Decryption and IMP-1500 which adds H.264 and MPEG4 decoding - allowing you to customize the panel according to your unique system needs, rather than paying for features that may not be used.
*Multiple Color Options - Available in both black and gray cabinet colors.
*Space-Saver - The ultra-sleek, modern design combines style and space-saving features that enhance the beauty and spaciousness of any room interior. With specially designed, bottom-mounted speakers, this ultra-thin LCD fits a smaller space than all other 32" LCDs with side-mounted speakers.
*Super-Flexible Connections - Specially designed, multi-function connection slot concealed in the back of the display supports multiple in-hotel TV/PC/video-on-demand systems.
*Included Pedestal Stand with Swivel - The included pedestal stand rotates a full 20 degrees to accommodate the many possible viewing angles required in guest rooms.
*Five-Star Visual Experience - Panasonic flat panel displays offer a world-class visual experience with stunning and captivating images even in bright rooms. An ultra-wide viewing angle allows the LCD panel to be viewed from nearly anywhere in the room.
*Digital Signage - From end-cap displays in retail environments to menu boards in restaurants, the 32" LCD is an excellent display for your small-screen digital signage needs.

  • Initial Input - used when you want to display a certain source each time the power is turned on
  • Input Lock - locks input source in place
  • Initial Volume Level - sets sound level when display is turned on
  • Maximum Volume Level - limits the sound level that users can access
  • Button Lock - limits use of certain buttons on display unit
  • Remocon User Level - restricts access to certain buttons on the remote control
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-32LR11UK
Product Name 32-inch High Definition Hospitality LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Color Color
Diagonal Screen Size 19 inch (483 mm)
Environmental Temperature -4 to 122 F (-20 to 50 C)
View Details