Visual Sound, Inc. Thump loudspeakers TH-12A

Description
Mackie Designs, Inc. Designed by the same team that produced the best-selling Mackie SRM450v2, the Mackie Thump Series Powered Loudspeakers deliver deep low-end and real power in a lightweight design that is extremely portable. Class-D Fast Recovery™ amplification pushes unmatched power to the high-frequency compression driver and bass-pounding high-output woofer. Plus, Mackie Active processing, including a precision crossover and driver time-alignment provides total optimization for maximum system efficiency. Versatile by design, Thump loudspeakers feature a user-adjustable 3-band EQ for tone control and, since they can be pole-mounted or used as a wedge, the Thump Series loudspeakers represent the best value available for a complete stage solution. More than Just a Powered Speaker Cabinet Sure, Thump loudspeakers have a built-in power amp - in fact, each have two of them. Our Class-D Fast Recovery™ low-frequency amp drives the woofer more efficiently with less heat byproduct than other speakers. But so much more goes into a Mackie loudspeaker design than just amplifiers. Mackie Active technology (based on the popular SRMv2 Series) divides the frequencies via a precision 2-way crossover and also time aligns the signals so low-frequency and high-frequency signals arrive in sync to every member of your audience. Active compression provides a first line of defense for the drivers and thermal circuitry protects the amplifiers and power supply should things get too hot. All the onboard electronic systems work together dynamically to produce superior quality sound previously unavailable in this price range. Portability Meets Versatility For most people, portability is paramount. That's why Thump loudspeakers are ultra-compact and lightweight, especially the TH-12A which is less than two feet tall and weighs in just over 25lbs. And regardless of application, there's a right Thump for the job. Both deliver unmatched low end, that's why they are Thumps. But, if you are a DJ and really need to bump, the TH-15A's large woofer is the perfect choice. For vocal-only scenarios and applications with acoustic instruments that require superior midrange, the TH-12A shines. Not only are Thump loudspeakers superb PA enclosures, they also make a superior monitor wedge - just lay the cabinet on its side and turn it up. The compact, lightweight design means zero strain, whether mounting it on a high pole or loading up the van. Ultra-wide frequency response makes them ideal as a ke 400W of ultra-efficient Fast Recovery™ amplification • LF 300W peak power (Class-D) • HF 100W peak power (Class A/B) High-output transducers • 12" or 15" high-precision woofer • 1" compression driver Mackie Active electronics provide total system optimization Precision 2-way crossover Transducer time-alignment User-adjustable 3-band contour EQ with sweepable mid-frequency Mic/Line input for direct connection of single microphone Tough, impact-resistant polypropylene enclosure Pole-mountable and floor wedge-able Extremely lightweight and portable TH-12A (25.5 lbs)
Description
Mackie Designs, Inc. Designed by the same team that produced the best-selling Mackie SRM450v2, the Mackie Thump Series Powered Loudspeakers deliver deep low-end and real power in a lightweight design that is extremely portable. Class-D Fast Recovery™ amplification pushes unmatched power to the high-frequency compression driver and bass-pounding high-output woofer. Plus, Mackie Active processing, including a precision crossover and driver time-alignment provides total optimization for maximum system efficiency. Versatile by design, Thump loudspeakers feature a user-adjustable 3-band EQ for tone control and, since they can be pole-mounted or used as a wedge, the Thump Series loudspeakers represent the best value available for a complete stage solution. More than Just a Powered Speaker Cabinet Sure, Thump loudspeakers have a built-in power amp - in fact, each have two of them. Our Class-D Fast Recovery™ low-frequency amp drives the woofer more efficiently with less heat byproduct than other speakers. But so much more goes into a Mackie loudspeaker design than just amplifiers. Mackie Active technology (based on the popular SRMv2 Series) divides the frequencies via a precision 2-way crossover and also time aligns the signals so low-frequency and high-frequency signals arrive in sync to every member of your audience. Active compression provides a first line of defense for the drivers and thermal circuitry protects the amplifiers and power supply should things get too hot. All the onboard electronic systems work together dynamically to produce superior quality sound previously unavailable in this price range. Portability Meets Versatility For most people, portability is paramount. That's why Thump loudspeakers are ultra-compact and lightweight, especially the TH-12A which is less than two feet tall and weighs in just over 25lbs. And regardless of application, there's a right Thump for the job. Both deliver unmatched low end, that's why they are Thumps. But, if you are a DJ and really need to bump, the TH-15A's large woofer is the perfect choice. For vocal-only scenarios and applications with acoustic instruments that require superior midrange, the TH-12A shines. Not only are Thump loudspeakers superb PA enclosures, they also make a superior monitor wedge - just lay the cabinet on its side and turn it up. The compact, lightweight design means zero strain, whether mounting it on a high pole or loading up the van. Ultra-wide frequency response makes them ideal as a ke 400W of ultra-efficient Fast Recovery™ amplification • LF 300W peak power (Class-D) • HF 100W peak power (Class A/B) High-output transducers • 12" or 15" high-precision woofer • 1" compression driver Mackie Active electronics provide total system optimization Precision 2-way crossover Transducer time-alignment User-adjustable 3-band contour EQ with sweepable mid-frequency Mic/Line input for direct connection of single microphone Tough, impact-resistant polypropylene enclosure Pole-mountable and floor wedge-able Extremely lightweight and portable TH-12A (25.5 lbs)

Suppliers

Company
Product
Description
Supplier Links
Thump loudspeakers - TH-12A - Visual Sound, Inc.
Broomall, PA, USA
Thump loudspeakers
TH-12A
Thump loudspeakers TH-12A
Mackie Designs, Inc. Designed by the same team that produced the best-selling Mackie SRM450v2, the Mackie Thump Series Powered Loudspeakers deliver deep low-end and real power in a lightweight design that is extremely portable. Class-D Fast Recovery™ amplification pushes unmatched power to the high-frequency compression driver and bass-pounding high-output woofer. Plus, Mackie Active processing, including a precision crossover and driver time-alignment provides total optimization for maximum system efficiency. Versatile by design, Thump loudspeakers feature a user-adjustable 3-band EQ for tone control and, since they can be pole-mounted or used as a wedge, the Thump Series loudspeakers represent the best value available for a complete stage solution. More than Just a Powered Speaker Cabinet Sure, Thump loudspeakers have a built-in power amp - in fact, each have two of them. Our Class-D Fast Recovery™ low-frequency amp drives the woofer more efficiently with less heat byproduct than other speakers. But so much more goes into a Mackie loudspeaker design than just amplifiers. Mackie Active technology (based on the popular SRMv2 Series) divides the frequencies via a precision 2-way crossover and also time aligns the signals so low-frequency and high-frequency signals arrive in sync to every member of your audience. Active compression provides a first line of defense for the drivers and thermal circuitry protects the amplifiers and power supply should things get too hot. All the onboard electronic systems work together dynamically to produce superior quality sound previously unavailable in this price range. Portability Meets Versatility For most people, portability is paramount. That's why Thump loudspeakers are ultra-compact and lightweight, especially the TH-12A which is less than two feet tall and weighs in just over 25lbs. And regardless of application, there's a right Thump for the job. Both deliver unmatched low end, that's why they are Thumps. But, if you are a DJ and really need to bump, the TH-15A's large woofer is the perfect choice. For vocal-only scenarios and applications with acoustic instruments that require superior midrange, the TH-12A shines. Not only are Thump loudspeakers superb PA enclosures, they also make a superior monitor wedge - just lay the cabinet on its side and turn it up. The compact, lightweight design means zero strain, whether mounting it on a high pole or loading up the van. Ultra-wide frequency response makes them ideal as a ke 400W of ultra-efficient Fast Recovery™ amplification • LF 300W peak power (Class-D) • HF 100W peak power (Class A/B) High-output transducers • 12" or 15" high-precision woofer • 1" compression driver Mackie Active electronics provide total system optimization Precision 2-way crossover Transducer time-alignment User-adjustable 3-band contour EQ with sweepable mid-frequency Mic/Line input for direct connection of single microphone Tough, impact-resistant polypropylene enclosure Pole-mountable and floor wedge-able Extremely lightweight and portable TH-12A (25.5 lbs)

Mackie Designs, Inc.

Designed by the same team that produced the best-selling Mackie SRM450v2, the Mackie Thump Series Powered Loudspeakers deliver deep low-end and real power in a lightweight design that is extremely portable. Class-D Fast Recovery™ amplification pushes unmatched power to the high-frequency compression driver and bass-pounding high-output woofer. Plus, Mackie Active processing, including a precision crossover and driver time-alignment provides total optimization for maximum system efficiency. Versatile by design, Thump loudspeakers feature a user-adjustable 3-band EQ for tone control and, since they can be pole-mounted or used as a wedge, the Thump Series loudspeakers represent the best value available for a complete stage solution. More than Just a Powered Speaker Cabinet Sure, Thump loudspeakers have a built-in power amp - in fact, each have two of them. Our Class-D Fast Recovery™ low-frequency amp drives the woofer more efficiently with less heat byproduct than other speakers. But so much more goes into a Mackie loudspeaker design than just amplifiers. Mackie Active technology (based on the popular SRMv2 Series) divides the frequencies via a precision 2-way crossover and also time aligns the signals so low-frequency and high-frequency signals arrive in sync to every member of your audience. Active compression provides a first line of defense for the drivers and thermal circuitry protects the amplifiers and power supply should things get too hot. All the onboard electronic systems work together dynamically to produce superior quality sound previously unavailable in this price range. Portability Meets Versatility For most people, portability is paramount. That's why Thump loudspeakers are ultra-compact and lightweight, especially the TH-12A which is less than two feet tall and weighs in just over 25lbs. And regardless of application, there's a right Thump for the job. Both deliver unmatched low end, that's why they are Thumps. But, if you are a DJ and really need to bump, the TH-15A's large woofer is the perfect choice. For vocal-only scenarios and applications with acoustic instruments that require superior midrange, the TH-12A shines. Not only are Thump loudspeakers superb PA enclosures, they also make a superior monitor wedge - just lay the cabinet on its side and turn it up. The compact, lightweight design means zero strain, whether mounting it on a high pole or loading up the van. Ultra-wide frequency response makes them ideal as a ke

  • 400W of ultra-efficient Fast Recovery™ amplification
  • • LF 300W peak power (Class-D)
  • • HF 100W peak power (Class A/B)
  • High-output transducers
  • • 12" or 15" high-precision woofer
  • • 1" compression driver
  • Mackie Active electronics provide total system optimization
  • Precision 2-way crossover
  • Transducer time-alignment
  • User-adjustable 3-band contour EQ with sweepable mid-frequency
  • Mic/Line input for direct connection of single microphone
  • Tough, impact-resistant polypropylene enclosure
  • Pole-mountable and floor wedge-able
  • Extremely lightweight and portable
  • TH-12A (25.5 lbs)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TH-12A
Product Name Thump loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details