Visual Sound, Inc. 103-inch Class (102.5" Diagonal) Professional Series 1080p HD Plasma Display TH-103PF10UK

Description
Panasonic The TH-103PF10UK is the industry's largest high definition plasma display that is destined to be as the awe-inspiring centerpiece of any facility or event. From the lobby or conference room of a corporate headquarters to the focal point of a trade show exhibit, this super-sized 1080p panel is a show stopper for a wide range of professional applications including video production and screenings, life-size digital signage, executive boardrooms, live events, and control and command centers. Its smooth, crisp motion images are perfect for the fast pace of sports, action movies, and video games, truly making the TH-103PF10UK and its 7-1/2 ft. by 4 ft. of viewing space the ultimate home theater experience. It also includes incredible panel longevity with a 100,000-hour service life and is backed by Panasonic's 3-year warranty and world-class Plasma Concierge Service. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000 hour service life Industry's leading 16-bit processing produces 4,096 steps of gradation Contrast ratio of up to 5,000:1 reproduces exceptionally deep, rich blacks Effective display area is approximately 89" wide by 50" high (30 square feet) Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Portrait Zoom Mode lets you display one horizontal image across three vertically-mounted 103-inch plasmas by dividing the horizontal image into three separate sections for an incredibly impactful visual Three interchangeable slots and comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
Description
Panasonic The TH-103PF10UK is the industry's largest high definition plasma display that is destined to be as the awe-inspiring centerpiece of any facility or event. From the lobby or conference room of a corporate headquarters to the focal point of a trade show exhibit, this super-sized 1080p panel is a show stopper for a wide range of professional applications including video production and screenings, life-size digital signage, executive boardrooms, live events, and control and command centers. Its smooth, crisp motion images are perfect for the fast pace of sports, action movies, and video games, truly making the TH-103PF10UK and its 7-1/2 ft. by 4 ft. of viewing space the ultimate home theater experience. It also includes incredible panel longevity with a 100,000-hour service life and is backed by Panasonic's 3-year warranty and world-class Plasma Concierge Service. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000 hour service life Industry's leading 16-bit processing produces 4,096 steps of gradation Contrast ratio of up to 5,000:1 reproduces exceptionally deep, rich blacks Effective display area is approximately 89" wide by 50" high (30 square feet) Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Portrait Zoom Mode lets you display one horizontal image across three vertically-mounted 103-inch plasmas by dividing the horizontal image into three separate sections for an incredibly impactful visual Three interchangeable slots and comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality

Suppliers

Company
Product
Description
Supplier Links
103-inch Class (102.5
Broomall, PA, USA
103-inch Class (102.5" Diagonal) Professional Series 1080p HD Plasma Display
TH-103PF10UK
103-inch Class (102.5" Diagonal) Professional Series 1080p HD Plasma Display TH-103PF10UK
Panasonic The TH-103PF10UK is the industry's largest high definition plasma display that is destined to be as the awe-inspiring centerpiece of any facility or event. From the lobby or conference room of a corporate headquarters to the focal point of a trade show exhibit, this super-sized 1080p panel is a show stopper for a wide range of professional applications including video production and screenings, life-size digital signage, executive boardrooms, live events, and control and command centers. Its smooth, crisp motion images are perfect for the fast pace of sports, action movies, and video games, truly making the TH-103PF10UK and its 7-1/2 ft. by 4 ft. of viewing space the ultimate home theater experience. It also includes incredible panel longevity with a 100,000-hour service life and is backed by Panasonic's 3-year warranty and world-class Plasma Concierge Service. Full HD pixel resolution of 1,920 horizontal x 1,080 vertical 100,000 hour service life Industry's leading 16-bit processing produces 4,096 steps of gradation Contrast ratio of up to 5,000:1 reproduces exceptionally deep, rich blacks Effective display area is approximately 89" wide by 50" high (30 square feet) Supports 1080/60p/50p, 1080/60i/50i/24p/24s F/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected. Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally Portrait Zoom Mode lets you display one horizontal image across three vertically-mounted 103-inch plasmas by dividing the horizontal image into three separate sections for an incredibly impactful visual Three interchangeable slots and comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality

Panasonic

The TH-103PF10UK is the industry's largest high definition plasma display that is destined to be as the awe-inspiring centerpiece of any facility or event. From the lobby or conference room of a corporate headquarters to the focal point of a trade show exhibit, this super-sized 1080p panel is a show stopper for a wide range of professional applications including video production and screenings, life-size digital signage, executive boardrooms, live events, and control and command centers. Its smooth, crisp motion images are perfect for the fast pace of sports, action movies, and video games, truly making the TH-103PF10UK and its 7-1/2 ft. by 4 ft. of viewing space the ultimate home theater experience. It also includes incredible panel longevity with a 100,000-hour service life and is backed by Panasonic's 3-year warranty and world-class Plasma Concierge Service.

  • Full HD pixel resolution of 1,920 horizontal x 1,080 vertical
  • 100,000 hour service life
  • Industry's leading 16-bit processing produces 4,096 steps of gradation
  • Contrast ratio of up to 5,000:1 reproduces exceptionally deep, rich blacks
  • Effective display area is approximately 89" wide by 50" high (30 square feet)
  • Supports 1080/60p/50p, 1080/60i/50i/24p/24sF/25p/30p, 1080/50i, 720/60p/50p, 480/60i/p, and 575/50i/p video signals
  • Advanced Dual Picture allows for simultaneous display of any two AV sources that are connected.
  • Multi-screen configurations of up to a 5x5 video wall and the ability to enlarge an image up to 5X vertically and horizontally
  • Portrait Zoom Mode lets you display one horizontal image across three vertically-mounted 103-inch plasmas by dividing the horizontal image into three separate sections for an incredibly impactful visual
  • Three interchangeable slots and comes standard with two plug-in boards, one with Dual 1080p HDMI Inputs (TY-FB10HMD) and one with BNC Component Video/RGB + Audio Inputs (TY-42TM6A), plus built-in PC Input (15pinHD), Audio Input (for PC), and Serial Control
  • Plug-in architecture allows the addition of multi-function terminal boards for added connectivity and functionality
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number TH-103PF10UK
Product Name 103-inch Class (102.5" Diagonal) Professional Series 1080p HD Plasma Display
Monitor Type Plasma Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 214826 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1366 x 768
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details