Visual Sound, Inc. TAD family of Compression Drivers TD-4003

Description
Pioneer Electronics (USA) Inc. New to the TAD family of Compression Drivers is the TD-4003 which has been newly developed building on the many key design success's found in the TD-4001 and TD-4002 Drivers. The results of this engineering feat is a product of improved clarity with a linear response over a wide frequency range of 600Hz to 20,000Hz at an SPL of 112dB per Watt at 1 Meter. Contributing to these improvements is the newly designed Aluminum 5 slit phasing plug. Although the basic design of the phase plug is unchanged, we have made subtle improvements to the shape and material. Also, the use of Neodymium which was successfully featured in the TD-4002 driver, has been utilized in order to achieve increased magnetic flux density of 20,000 gauss while lowering the weight to less than 22 pounds. A new technique in reducing unwanted resonance caused by AC current interference is our 'Direct Power Coupling' Technology. This allows direct connection from the speaker wire to the Beryllium Diaphragm. The result is a high frequency driver with the dearest sound possible combined with excellent performance and durability.
Description
Pioneer Electronics (USA) Inc. New to the TAD family of Compression Drivers is the TD-4003 which has been newly developed building on the many key design success's found in the TD-4001 and TD-4002 Drivers. The results of this engineering feat is a product of improved clarity with a linear response over a wide frequency range of 600Hz to 20,000Hz at an SPL of 112dB per Watt at 1 Meter. Contributing to these improvements is the newly designed Aluminum 5 slit phasing plug. Although the basic design of the phase plug is unchanged, we have made subtle improvements to the shape and material. Also, the use of Neodymium which was successfully featured in the TD-4002 driver, has been utilized in order to achieve increased magnetic flux density of 20,000 gauss while lowering the weight to less than 22 pounds. A new technique in reducing unwanted resonance caused by AC current interference is our 'Direct Power Coupling' Technology. This allows direct connection from the speaker wire to the Beryllium Diaphragm. The result is a high frequency driver with the dearest sound possible combined with excellent performance and durability.

Suppliers

Company
Product
Description
Supplier Links
TAD family of Compression Drivers - TD-4003 - Visual Sound, Inc.
Broomall, PA, USA
TAD family of Compression Drivers
TD-4003
TAD family of Compression Drivers TD-4003
Pioneer Electronics (USA) Inc. New to the TAD family of Compression Drivers is the TD-4003 which has been newly developed building on the many key design success's found in the TD-4001 and TD-4002 Drivers. The results of this engineering feat is a product of improved clarity with a linear response over a wide frequency range of 600Hz to 20,000Hz at an SPL of 112dB per Watt at 1 Meter. Contributing to these improvements is the newly designed Aluminum 5 slit phasing plug. Although the basic design of the phase plug is unchanged, we have made subtle improvements to the shape and material. Also, the use of Neodymium which was successfully featured in the TD-4002 driver, has been utilized in order to achieve increased magnetic flux density of 20,000 gauss while lowering the weight to less than 22 pounds. A new technique in reducing unwanted resonance caused by AC current interference is our 'Direct Power Coupling' Technology. This allows direct connection from the speaker wire to the Beryllium Diaphragm. The result is a high frequency driver with the dearest sound possible combined with excellent performance and durability.

Pioneer Electronics (USA) Inc.

New to the TAD family of Compression Drivers is the TD-4003 which has been newly developed building on the many key design success's found in the TD-4001 and TD-4002 Drivers. The results of this engineering feat is a product of improved clarity with a linear response over a wide frequency range of 600Hz to 20,000Hz at an SPL of 112dB per Watt at 1 Meter. Contributing to these improvements is the newly designed Aluminum 5 slit phasing plug. Although the basic design of the phase plug is unchanged, we have made subtle improvements to the shape and material. Also, the use of Neodymium which was successfully featured in the TD-4002 driver, has been utilized in order to achieve increased magnetic flux density of 20,000 gauss while lowering the weight to less than 22 pounds. A new technique in reducing unwanted resonance caused by AC current interference is our 'Direct Power Coupling' Technology. This allows direct connection from the speaker wire to the Beryllium Diaphragm. The result is a high frequency driver with the dearest sound possible combined with excellent performance and durability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TD-4003
Product Name TAD family of Compression Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details