Visual Sound, Inc. Vacuum Tube Condenser Microphone TCM 1150

Description
Nady Systems, Inc. - Pro Audio Microphone features gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. Gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. *Tube preamplifier circuitry with 6072 vacuum tube (a classic 12AT7 specially selected for low distortion, superior signal-to-noise and minimum sensitivity to mechanical vibrations). *Nine different polar patterns remotely selectable on power supply: omnidirectional, cardioid, figure 8, and six intermediate stages. *Supplied complete with professional aluminum flight case, TMPS-2 power supply/pattern selector unit (with switchable 115/230V operation), 30?/ 7-pin XLR cable, elastic spider shockmount, and foam windscreen.
Description
Nady Systems, Inc. - Pro Audio Microphone features gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. Gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. *Tube preamplifier circuitry with 6072 vacuum tube (a classic 12AT7 specially selected for low distortion, superior signal-to-noise and minimum sensitivity to mechanical vibrations). *Nine different polar patterns remotely selectable on power supply: omnidirectional, cardioid, figure 8, and six intermediate stages. *Supplied complete with professional aluminum flight case, TMPS-2 power supply/pattern selector unit (with switchable 115/230V operation), 30?/ 7-pin XLR cable, elastic spider shockmount, and foam windscreen.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Tube Condenser Microphone - TCM 1150 - Visual Sound, Inc.
Broomall, PA, USA
Vacuum Tube Condenser Microphone
TCM 1150
Vacuum Tube Condenser Microphone TCM 1150
Nady Systems, Inc. - Pro Audio Microphone features gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. Gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. *Tube preamplifier circuitry with 6072 vacuum tube (a classic 12AT7 specially selected for low distortion, superior signal-to-noise and minimum sensitivity to mechanical vibrations). *Nine different polar patterns remotely selectable on power supply: omnidirectional, cardioid, figure 8, and six intermediate stages. *Supplied complete with professional aluminum flight case, TMPS-2 power supply/pattern selector unit (with switchable 115/230V operation), 30?/ 7-pin XLR cable, elastic spider shockmount, and foam windscreen.

Nady Systems, Inc. - Pro Audio

Microphone features gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm.

Gold-sputtered, ultra-thin (1" diameter) mylar dual diaphragm. *Tube preamplifier circuitry with 6072 vacuum tube (a classic 12AT7 specially selected for low distortion, superior signal-to-noise and minimum sensitivity to mechanical vibrations). *Nine different polar patterns remotely selectable on power supply: omnidirectional, cardioid, figure 8, and six intermediate stages. *Supplied complete with professional aluminum flight case, TMPS-2 power supply/pattern selector unit (with switchable 115/230V operation), 30?/ 7-pin XLR cable, elastic spider shockmount, and foam windscreen.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TCM 1150
Product Name Vacuum Tube Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details