Visual Sound, Inc. Vacuum Tube Condenser Microphone TCM 1100

Description
Nady Systems, Inc. - Pro Audio Microphone features cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Unique, specially designed gold-plated center element and a 6072 (classic 12AT7) vacuum tube and special. *Supplied with a rugged, portable plastic carrying case and 16? / 7-pin XLR cable and TMPS-1 power supply (with switchable 115/230V operation and balanced output).
Description
Nady Systems, Inc. - Pro Audio Microphone features cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Unique, specially designed gold-plated center element and a 6072 (classic 12AT7) vacuum tube and special. *Supplied with a rugged, portable plastic carrying case and 16? / 7-pin XLR cable and TMPS-1 power supply (with switchable 115/230V operation and balanced output).

Suppliers

Company
Product
Description
Supplier Links
Vacuum Tube Condenser Microphone - TCM 1100 - Visual Sound, Inc.
Broomall, PA, USA
Vacuum Tube Condenser Microphone
TCM 1100
Vacuum Tube Condenser Microphone TCM 1100
Nady Systems, Inc. - Pro Audio Microphone features cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Unique, specially designed gold-plated center element and a 6072 (classic 12AT7) vacuum tube and special. *Supplied with a rugged, portable plastic carrying case and 16? / 7-pin XLR cable and TMPS-1 power supply (with switchable 115/230V operation and balanced output).

Nady Systems, Inc. - Pro Audio

Microphone features cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch).

*Cardioid pattern pickup, hand-tooled brass capsule with a 3-micron, gold-sputtered mylar diaphragm (1.1 inch). *Unique, specially designed gold-plated center element and a 6072 (classic 12AT7) vacuum tube and special. *Supplied with a rugged, portable plastic carrying case and 16? / 7-pin XLR cable and TMPS-1 power supply (with switchable 115/230V operation and balanced output).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TCM 1100
Product Name Vacuum Tube Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details