Visual Sound, Inc. SxA Powered Two Way Speaker System SxA100+

Description
Electro-Voice The Electro-Voice® SxA100+ sets a new standard for powered speakers. Its design provides users multiple inputs with mix capability, an easy-to-use EQ section, and loads of power in a compact, attractive package. The SxA100+ is a full-range loudspeaker ideal for most applications that require high-quality sound. The system has been designed with careful attention to the dynamic requirements of music to provide high SPL without excessive heat. The high-quality microphone preamplifier provides great sounding vocals and speech. A master level control sets the desired SPL, and line input can be mixed and balanced with a microphone with a level control. The SxA100+ features linear response that can be easily optimized for speech or music with onboard, multiband equalization. Compact, Ergonomic Size Integral Monitor Stand Mic and Line Inputs with Mix Capability 350 W Dynamic LF Power 80 W Dynamic HF Power LF and HF Equalization Line Output for Additional Speakers 65° x 65° Constant Coverage Horn High Sensitivity, 124 dB Maximum SPL Dynamic Filters Provide Overload Protection and Linear Response Molded-in Pole Mount, Easily Suspended
Description
Electro-Voice The Electro-Voice® SxA100+ sets a new standard for powered speakers. Its design provides users multiple inputs with mix capability, an easy-to-use EQ section, and loads of power in a compact, attractive package. The SxA100+ is a full-range loudspeaker ideal for most applications that require high-quality sound. The system has been designed with careful attention to the dynamic requirements of music to provide high SPL without excessive heat. The high-quality microphone preamplifier provides great sounding vocals and speech. A master level control sets the desired SPL, and line input can be mixed and balanced with a microphone with a level control. The SxA100+ features linear response that can be easily optimized for speech or music with onboard, multiband equalization. Compact, Ergonomic Size Integral Monitor Stand Mic and Line Inputs with Mix Capability 350 W Dynamic LF Power 80 W Dynamic HF Power LF and HF Equalization Line Output for Additional Speakers 65° x 65° Constant Coverage Horn High Sensitivity, 124 dB Maximum SPL Dynamic Filters Provide Overload Protection and Linear Response Molded-in Pole Mount, Easily Suspended

Suppliers

Company
Product
Description
Supplier Links
SxA Powered Two Way Speaker System - SxA100+ - Visual Sound, Inc.
Broomall, PA, USA
SxA Powered Two Way Speaker System
SxA100+
SxA Powered Two Way Speaker System SxA100+
Electro-Voice The Electro-Voice® SxA100+ sets a new standard for powered speakers. Its design provides users multiple inputs with mix capability, an easy-to-use EQ section, and loads of power in a compact, attractive package. The SxA100+ is a full-range loudspeaker ideal for most applications that require high-quality sound. The system has been designed with careful attention to the dynamic requirements of music to provide high SPL without excessive heat. The high-quality microphone preamplifier provides great sounding vocals and speech. A master level control sets the desired SPL, and line input can be mixed and balanced with a microphone with a level control. The SxA100+ features linear response that can be easily optimized for speech or music with onboard, multiband equalization. Compact, Ergonomic Size Integral Monitor Stand Mic and Line Inputs with Mix Capability 350 W Dynamic LF Power 80 W Dynamic HF Power LF and HF Equalization Line Output for Additional Speakers 65° x 65° Constant Coverage Horn High Sensitivity, 124 dB Maximum SPL Dynamic Filters Provide Overload Protection and Linear Response Molded-in Pole Mount, Easily Suspended

Electro-Voice

The Electro-Voice® SxA100+ sets a new standard for powered speakers. Its design provides users multiple inputs with mix capability, an easy-to-use EQ section, and loads of power in a compact, attractive package. The SxA100+ is a full-range loudspeaker ideal for most applications that require high-quality sound. The system has been designed with careful attention to the dynamic requirements of music to provide high SPL without excessive heat. The high-quality microphone preamplifier provides great sounding vocals and speech. A master level control sets the desired SPL, and line input can be mixed and balanced with a microphone with a level control. The SxA100+ features linear response that can be easily optimized for speech or music with onboard, multiband equalization.

  • Compact, Ergonomic Size
  • Integral Monitor Stand
  • Mic and Line Inputs with Mix Capability
  • 350 W Dynamic LF Power
  • 80 W Dynamic HF Power
  • LF and HF Equalization
  • Line Output for Additional Speakers
  • 65° x 65° Constant Coverage Horn
  • High Sensitivity, 124 dB Maximum SPL
  • Dynamic Filters Provide Overload Protection and Linear Response
  • Molded-in Pole Mount, Easily Suspended
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SxA100+
Product Name SxA Powered Two Way Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1812079 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details