Visual Sound, Inc. Sx/Sb Series™ Speaker System Sx80PI

Description
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts
Description
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts

Suppliers

Company
Product
Description
Supplier Links
Sx/Sb Series™ Speaker System - Sx80PI - Visual Sound, Inc.
Broomall, PA, USA
Sx/Sb Series™ Speaker System
Sx80PI
Sx/Sb Series™ Speaker System Sx80PI
Electro-Voice *Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling *EV DH2005 pure titanium compression driver for great sound and reliable performance *90°; x 65°; constant-directivity high-frequency horn *Paintable, black polystyrene enclosure *Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance *Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.) Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 2-Way Full-range Vented LF enclosure 1" voicecoil (titanium diaphragm) PRO™ Driver protection HF-horn features Varipath™ Trapezoidal Compact dimensions 7 x M6 and 4 x M5 inserts

Electro-Voice

*Ultra-compact two-way 8" system with 175 watts continuous, 700 watts peak power handling
*EV DH2005 pure titanium compression driver for great sound and reliable performance
*90°; x 65°; constant-directivity high-frequency horn
*Paintable, black polystyrene enclosure
*Black powder-coated full-face stainless steel grille, with foam backing and a polyester water mesh shield provides a high degree of weather resistance
*Suspension points accommodate Sx80MBB and Sx80MBW wall/ceiling brackets and OmniMount® Series 75 mounting hardware (OmniMount is a registered trademark of OmniMount Systems, Inc.)

  • Designed for Commercial Sound/Life Safety, House of Worship, and other applications.
  • 2-Way Full-range
  • Vented LF enclosure
  • 1" voicecoil (titanium diaphragm)
  • PRO™ Driver protection
  • HF-horn features Varipath™
  • Trapezoidal
  • Compact dimensions
  • 7 x M6 and 4 x M5 inserts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sx80PI
Product Name Sx/Sb Series™ Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details