Visual Sound, Inc. Voice Technologies Omni Lavalier Microphone SWTVT50-TA4

Description
Sabine, Inc. The Omni Lavalier Mic (Voice Technologies) is designed for performing talent in broadcast, theater, film, public address and sound reinforcement among other applications. This miniature lavalier has extremely smooth omnidirectional pattern control over a wide frequency range. A slight frequency emphasis improves speech intelligibility offering excellent voice reproduction while eliminating constraints in placement. Due to the unique design of the SWTVT50, noise transmission from handling and clothing movement is kept at a minimum. An integral filter provides efficient RF suppression.
Description
Sabine, Inc. The Omni Lavalier Mic (Voice Technologies) is designed for performing talent in broadcast, theater, film, public address and sound reinforcement among other applications. This miniature lavalier has extremely smooth omnidirectional pattern control over a wide frequency range. A slight frequency emphasis improves speech intelligibility offering excellent voice reproduction while eliminating constraints in placement. Due to the unique design of the SWTVT50, noise transmission from handling and clothing movement is kept at a minimum. An integral filter provides efficient RF suppression.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Voice Technologies Omni Lavalier Microphone
SWTVT50-TA4
Voice Technologies Omni Lavalier Microphone SWTVT50-TA4
Sabine, Inc. The Omni Lavalier Mic (Voice Technologies) is designed for performing talent in broadcast, theater, film, public address and sound reinforcement among other applications. This miniature lavalier has extremely smooth omnidirectional pattern control over a wide frequency range. A slight frequency emphasis improves speech intelligibility offering excellent voice reproduction while eliminating constraints in placement. Due to the unique design of the SWTVT50, noise transmission from handling and clothing movement is kept at a minimum. An integral filter provides efficient RF suppression.

Sabine, Inc.

The Omni Lavalier Mic (Voice Technologies) is designed for performing talent in broadcast, theater, film, public address and sound reinforcement among other applications. This miniature lavalier has extremely smooth omnidirectional pattern control over a wide frequency range. A slight frequency emphasis improves speech intelligibility offering excellent voice reproduction while eliminating constraints in placement. Due to the unique design of the SWTVT50, noise transmission from handling and clothing movement is kept at a minimum. An integral filter provides efficient RF suppression.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWTVT50-TA4
Product Name Voice Technologies Omni Lavalier Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details