Visual Sound, Inc. Cable for RS485 Serial Connection on ND Receivers SWCRJ45

Description
Sabine, Inc. The SWCRJ45 is a Cable for RS485 Serial Connection on ND Receivers
Description
Sabine, Inc. The SWCRJ45 is a Cable for RS485 Serial Connection on ND Receivers

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Cable for RS485 Serial Connection on ND Receivers
SWCRJ45
Cable for RS485 Serial Connection on ND Receivers SWCRJ45
Sabine, Inc. The SWCRJ45 is a Cable for RS485 Serial Connection on ND Receivers

Sabine, Inc.

The SWCRJ45 is a Cable for RS485 Serial Connection on ND Receivers

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWCRJ45
Product Name Cable for RS485 Serial Connection on ND Receivers
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers