Visual Sound, Inc. Battery Charger for SW70-H and SW70-T SWCPOWR-U

Description
Sabine, Inc. The SWCPOWR-U is a Battery Charger for SW70-H & SW75-T. The SWCPOWR-U is a Battery Charger for SW70-H & SW70-T.
Description
Sabine, Inc. The SWCPOWR-U is a Battery Charger for SW70-H & SW75-T. The SWCPOWR-U is a Battery Charger for SW70-H & SW70-T.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Battery Charger for SW70-H and SW70-T
SWCPOWR-U
Battery Charger for SW70-H and SW70-T SWCPOWR-U
Sabine, Inc. The SWCPOWR-U is a Battery Charger for SW70-H & SW75-T. The SWCPOWR-U is a Battery Charger for SW70-H & SW70-T.

Sabine, Inc.

The SWCPOWR-U is a Battery Charger for SW70-H & SW75-T.

The SWCPOWR-U is a Battery Charger for SW70-H & SW70-T.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SWCPOWR-U
Product Name Battery Charger for SW70-H and SW70-T
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details