Visual Sound, Inc. 2.4 GHz One-channel Receiver SW71-R

Description
Sabine, Inc. The SW71-R is a 2.4 GHz One-channel Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.
Description
Sabine, Inc. The SW71-R is a 2.4 GHz One-channel Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz One-channel Receiver
SW71-R
2.4 GHz One-channel Receiver SW71-R
Sabine, Inc. The SW71-R is a 2.4 GHz One-channel Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Sabine, Inc.

The SW71-R is a 2.4 GHz One-channel Receiver. These 2.4 GHz receivers comes with the SWM7000 Remote Control Software for Windows, and have an RS232 connection for your computer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW71-R
Product Name 2.4 GHz One-channel Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details