Visual Sound, Inc. 2.4 GHz Handheld Microphone Transmitter with Voice Technologies Condensor Element SW70-H19

Description
Sabine, Inc. The SW70-H19-U-M1 is a Handheld Microphone Transmitter with Voice Technologies Condenser Element (with cradle charger/mic clip). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.
Description
Sabine, Inc. The SW70-H19-U-M1 is a Handheld Microphone Transmitter with Voice Technologies Condenser Element (with cradle charger/mic clip). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2.4 GHz Handheld Microphone Transmitter with Voice Technologies Condensor Element
SW70-H19
2.4 GHz Handheld Microphone Transmitter with Voice Technologies Condensor Element SW70-H19
Sabine, Inc. The SW70-H19-U-M1 is a Handheld Microphone Transmitter with Voice Technologies Condenser Element (with cradle charger/mic clip). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Sabine, Inc.

The SW70-H19-U-M1 is a Handheld Microphone Transmitter with Voice Technologies Condenser Element (with cradle charger/mic clip). The handheld transmitters have LCDs which indicate battery strength and hours of use, and this information is transmitted to the receiver (along with the run-time hours of the battery in use), which flashes a warning when the battery charge is low.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SW70-H19
Product Name 2.4 GHz Handheld Microphone Transmitter with Voice Technologies Condensor Element
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details