Visual Sound, Inc. Dual 18 Inch Subwoofer SW218V

Description
Yamaha Commercial Audio Systems, Inc. The model SW218V is a Loudspeaker with Dual 18 inch subwoofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 18 inch subwoofer Cast frame drivers 2400-watt peak power handling Amazing bass performance
Description
Yamaha Commercial Audio Systems, Inc. The model SW218V is a Loudspeaker with Dual 18 inch subwoofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 18 inch subwoofer Cast frame drivers 2400-watt peak power handling Amazing bass performance

Suppliers

Company
Product
Description
Supplier Links
Dual 18 Inch Subwoofer - SW218V - Visual Sound, Inc.
Broomall, PA, USA
Dual 18 Inch Subwoofer
SW218V
Dual 18 Inch Subwoofer SW218V
Yamaha Commercial Audio Systems, Inc. The model SW218V is a Loudspeaker with Dual 18 inch subwoofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements. Dual 18 inch subwoofer Cast frame drivers 2400-watt peak power handling Amazing bass performance

Yamaha Commercial Audio Systems, Inc.

The model SW218V is a Loudspeaker with Dual 18 inch subwoofer which has rugged carpet covering and steel corner protectors to hold up to the rigors of transport. Heavy arced steel grilles offer protection for the woofer. Models are available for any application from small speech reinforcement to very high output dance requirements.

  • Dual 18 inch subwoofer
  • Cast frame drivers
  • 2400-watt peak power handling
  • Amazing bass performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number SW218V
Product Name Dual 18 Inch Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Magnetically Shielded 8
Specs
SPL 114 dB
Nominal Power 100 watts
Sensitivity 87 dB
View Details