Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
VISUAL SOUND, INC.
SW150 -- SUB WOOFER FOR THE WPCS50
Visual Sound, Inc.
Sub Woofer for the WPCS50
SW150
Description
Paso Sound Products, Inc. Sub Woofer for the WPCS50
Visual Sound, Inc.
Done
Description
Paso Sound Products, Inc. Sub Woofer for the WPCS50
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
Sub Woofer for the WPCS50
SW150
Sub Woofer for the WPCS50
SW150
Paso Sound Products, Inc. Sub Woofer for the WPCS50
Paso Sound Products, Inc.
Sub Woofer for the WPCS50
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Speakers
Product Number
SW150
Product Name
Sub Woofer for the WPCS50
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-120-E-25V
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Speakers
2856006
View Details
Audio Products International Corp.
CC-5 Center Speaker
Specs
Maximum Power
150 watts
Impedance
4 ohms
Sensitivity
89 dB
View Details
Transducers USA, Inc.
Standard Speaker
Specs
Nominal Power
0.5000 watts
Impedance
8 ohms
Frequency Response
10000 Hz
View Details