Visual Sound, Inc. Voice Technologies Omni Sub-mini Lavalier Microphone SVT40L-TA4

Description
Sabine, Inc. The Sabine SVT40L-TA4 is a Miniature Lavalier Microphone for SWM7000 2.4 GHz Wireless Microphone Systems. The SVT40L-TA4 is a very small Electret Condensor Microphone and extremely lightweight. Fitted with a minature microphone capsule, it looks attractive, totally unobtrusive and is in most cases almost unnoticeable. It is excellent for stage presentations, theatre and broadcast studio operations.
Description
Sabine, Inc. The Sabine SVT40L-TA4 is a Miniature Lavalier Microphone for SWM7000 2.4 GHz Wireless Microphone Systems. The SVT40L-TA4 is a very small Electret Condensor Microphone and extremely lightweight. Fitted with a minature microphone capsule, it looks attractive, totally unobtrusive and is in most cases almost unnoticeable. It is excellent for stage presentations, theatre and broadcast studio operations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Voice Technologies Omni Sub-mini Lavalier Microphone
SVT40L-TA4
Voice Technologies Omni Sub-mini Lavalier Microphone SVT40L-TA4
Sabine, Inc. The Sabine SVT40L-TA4 is a Miniature Lavalier Microphone for SWM7000 2.4 GHz Wireless Microphone Systems. The SVT40L-TA4 is a very small Electret Condensor Microphone and extremely lightweight. Fitted with a minature microphone capsule, it looks attractive, totally unobtrusive and is in most cases almost unnoticeable. It is excellent for stage presentations, theatre and broadcast studio operations.

Sabine, Inc.

The Sabine SVT40L-TA4 is a Miniature Lavalier Microphone for SWM7000 2.4 GHz Wireless Microphone Systems.

The SVT40L-TA4 is a very small Electret Condensor Microphone and extremely lightweight. Fitted with a minature microphone capsule, it looks attractive, totally unobtrusive and is in most cases almost unnoticeable. It is excellent for stage presentations, theatre and broadcast studio operations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number SVT40L-TA4
Product Name Voice Technologies Omni Sub-mini Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details