Visual Sound, Inc. SmartOnline UPS System SUINT1500RTXL2Ua

Description
Tripp Lite Power Protection Tripp Lite's SmartOnline SUINT1500RTXL2Ua on-line, double conversion UPS protects critical server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large capacity 1.5kVA / 1200 watt UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at selectable 200/208/220/230/240V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS types. Pure sine wave output and zero transfer time to battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed less important loads to extend battery runtime for critical equipment. Battery backup runtime can be extended through the addition of external 2U and 3U rackmount battery packs (Part Number BP48V24-2U or BP48V60RT-3U). Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Compatible with Tripp Lite's WatchDog software. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wallmount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.
Description
Tripp Lite Power Protection Tripp Lite's SmartOnline SUINT1500RTXL2Ua on-line, double conversion UPS protects critical server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large capacity 1.5kVA / 1200 watt UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at selectable 200/208/220/230/240V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS types. Pure sine wave output and zero transfer time to battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed less important loads to extend battery runtime for critical equipment. Battery backup runtime can be extended through the addition of external 2U and 3U rackmount battery packs (Part Number BP48V24-2U or BP48V60RT-3U). Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Compatible with Tripp Lite's WatchDog software. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wallmount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.

Suppliers

Company
Product
Description
Supplier Links
SmartOnline UPS System - SUINT1500RTXL2Ua - Visual Sound, Inc.
Broomall, PA, USA
SmartOnline UPS System
SUINT1500RTXL2Ua
SmartOnline UPS System SUINT1500RTXL2Ua
Tripp Lite Power Protection Tripp Lite's SmartOnline SUINT1500RTXL2Ua on-line, double conversion UPS protects critical server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large capacity 1.5kVA / 1200 watt UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at selectable 200/208/220/230/240V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS types. Pure sine wave output and zero transfer time to battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed less important loads to extend battery runtime for critical equipment. Battery backup runtime can be extended through the addition of external 2U and 3U rackmount battery packs (Part Number BP48V24-2U or BP48V60RT-3U). Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Compatible with Tripp Lite's WatchDog software. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wallmount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.

Tripp Lite Power Protection

Tripp Lite's SmartOnline SUINT1500RTXL2Ua on-line, double conversion UPS protects critical server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large capacity 1.5kVA / 1200 watt UPS continuously converts incoming AC to DC, then back to perfect sine wave AC output at selectable 200/208/220/230/240V AC (+/-2%). Removes harmonic distortion, fast electrical impulses, frequency fluctuations and other hard-to-solve power problems not addressed by other UPS types. Pure sine wave output and zero transfer time to battery offers guaranteed compatibility with all equipment types. Includes 6 IEC-320-C13 outlets arranged in two individually switchable load banks of three outlets each. Load banks can be controlled independently via software interface to selectively reboot remote equipment or shed less important loads to extend battery runtime for critical equipment. Battery backup runtime can be extended through the addition of external 2U and 3U rackmount battery packs (Part Number BP48V24-2U or BP48V60RT-3U). Network management interfaces support simultaneous communications via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces simultaneously. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Compatible with Tripp Lite's WatchDog software. 4-post rackmount accessories included; optional 2-9USTAND tower stand kit and 2POSTRMKITWM 2-post rack & wallmount accessories available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUINT1500RTXL2Ua
Product Name SmartOnline UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA10539 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details