Visual Sound, Inc. D-LITE Series Loudspeaker Sub 112

Description
Dynacord DYNACORD's SUB 112 is a vented, direct radiating cabinet, equipped with the high-power DYNACORD DND12S400 neodymium transducer. The conical vent system shows significantly less distortion and lower air noise at low frequencies than common circular vent openings. The SUB 112 contains a passive filter, 6 dB/oct., that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D 8 can therefore be directly connected in parallel to the SUB 112 if an extended bass reproduction is required. You just have to connect the SUB 112 and the D 8 with a regular Speakon cable in parallel. The SUB 112 cabinet is made of 15mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the DND12S400 woofer against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with four large rubber feet. Two handles allow easy and safe transport. A protective cover is available as an optional accessory.
Description
Dynacord DYNACORD's SUB 112 is a vented, direct radiating cabinet, equipped with the high-power DYNACORD DND12S400 neodymium transducer. The conical vent system shows significantly less distortion and lower air noise at low frequencies than common circular vent openings. The SUB 112 contains a passive filter, 6 dB/oct., that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D 8 can therefore be directly connected in parallel to the SUB 112 if an extended bass reproduction is required. You just have to connect the SUB 112 and the D 8 with a regular Speakon cable in parallel. The SUB 112 cabinet is made of 15mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the DND12S400 woofer against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with four large rubber feet. Two handles allow easy and safe transport. A protective cover is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
D-LITE Series Loudspeaker - Sub 112 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE Series Loudspeaker
Sub 112
D-LITE Series Loudspeaker Sub 112
Dynacord DYNACORD's SUB 112 is a vented, direct radiating cabinet, equipped with the high-power DYNACORD DND12S400 neodymium transducer. The conical vent system shows significantly less distortion and lower air noise at low frequencies than common circular vent openings. The SUB 112 contains a passive filter, 6 dB/oct., that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D 8 can therefore be directly connected in parallel to the SUB 112 if an extended bass reproduction is required. You just have to connect the SUB 112 and the D 8 with a regular Speakon cable in parallel. The SUB 112 cabinet is made of 15mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the DND12S400 woofer against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods. The cabinet is equipped with four large rubber feet. Two handles allow easy and safe transport. A protective cover is available as an optional accessory.

Dynacord

DYNACORD's SUB 112 is a vented, direct radiating cabinet, equipped with the high-power DYNACORD DND12S400 neodymium transducer. The conical vent system shows significantly less distortion and lower air noise at low frequencies than common circular vent openings. The SUB 112 contains a passive filter, 6 dB/oct., that suppresses high frequencies. Appropriate full range cabinets, e.g. DYNACORD's D 8 can therefore be directly connected in parallel to the SUB 112 if an extended bass reproduction is required. You just have to connect the SUB 112 and the D 8 with a regular Speakon cable in parallel.
The SUB 112 cabinet is made of 15mm birch plywood. All corner joints and braces are grooved and glued. The cabinet's surface is painted with a 2-K lacquer finish. The acoustic foam front on a powder coated steel grille protects the DND12S400 woofer against damage during transport and bad environmental conditions. The connector panel uses two 4-pole Speakon connectors (INPUT/THRU) for a safe connection and easy daisy-chaining to other cabinets. The pin assignment is 1+/1-. Pins 2+ and 2- are also connected between the two Speakon connectors. A pole-mount flange allows easy speaker-on-a-stick applications. Please always take care that every speaker stack has been mechanically secured against accidental falling down. Please always consult a certified structural engineer for correct and safe setup methods.
The cabinet is equipped with four large rubber feet. Two handles allow easy and safe transport. A protective cover is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Sub 112
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details