Visual Sound, Inc. APC Smart-UPS 750VA USB & Serial RM 2U 120V SUA750RM2U

Description
APC by Schneider Electric Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Automatically starts up the connected equipment upon the return of utility power.
Description
APC by Schneider Electric Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Automatically starts up the connected equipment upon the return of utility power.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 750VA USB & Serial RM 2U 120V - SUA750RM2U - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 750VA USB & Serial RM 2U 120V
SUA750RM2U
APC Smart-UPS 750VA USB & Serial RM 2U 120V SUA750RM2U
APC by Schneider Electric Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Automatically starts up the connected equipment upon the return of utility power.

APC by Schneider Electric

Gives higher application availability by correcting low and high voltage conditions without using the battery. Maximizes battery performance, life, and reliability through intelligent, precision charging. Protects connected loads from surges, spikes, lightning, and other power disturbances. Automatically starts up the connected equipment upon the return of utility power.

Supplier's Site
APC Rackmountable Smart-UPS Series, 750 VA, 120 V, 2U - SUA750RM2U - Visual Sound, Inc.
Broomall, PA, USA
APC Rackmountable Smart-UPS Series, 750 VA, 120 V, 2U
SUA750RM2U
APC Rackmountable Smart-UPS Series, 750 VA, 120 V, 2U SUA750RM2U
Black Box Network Services The smart choice for economical rackmount protection.

Black Box Network Services

The smart choice for economical rackmount protection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA750RM2U
Product Name APC Smart-UPS 750VA USB & Serial RM 2U 120V
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10130 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details