Visual Sound, Inc. APC Smart-UPS® 5000VA, 208V Rackmount/Tower for 5U, Black SUA5000RMT5U

Description
Black Box Network Services APC Smart-UPS 5000VA, 208V Rackmount/Tower for 5U, Black Rackmount or tower protection for your high-powered servers, telecom equipment, and business critical systems.
Description
Black Box Network Services APC Smart-UPS 5000VA, 208V Rackmount/Tower for 5U, Black Rackmount or tower protection for your high-powered servers, telecom equipment, and business critical systems.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS® 5000VA, 208V Rackmount/Tower for 5U, Black - SUA5000RMT5U - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS® 5000VA, 208V Rackmount/Tower for 5U, Black
SUA5000RMT5U
APC Smart-UPS® 5000VA, 208V Rackmount/Tower for 5U, Black SUA5000RMT5U
Black Box Network Services APC Smart-UPS 5000VA, 208V Rackmount/Tower for 5U, Black Rackmount or tower protection for your high-powered servers, telecom equipment, and business critical systems.

Black Box Network Services

APC Smart-UPS 5000VA, 208V Rackmount/Tower for 5U, Black

Rackmount or tower protection for your high-powered servers, telecom equipment, and business critical systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA5000RMT5U
Product Name APC Smart-UPS® 5000VA, 208V Rackmount/Tower for 5U, Black
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 688380 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2408-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details