Visual Sound, Inc. APC Smart-UPS 5000VA 230V Rackmount/Tower SUA5000RMI5U

Description
APC by Schneider Electric APC Smart-UPS, 4000 Watts / 5000 VA,Input 230V / Output 230V, Rack Height 5 U
Description
APC by Schneider Electric APC Smart-UPS, 4000 Watts / 5000 VA,Input 230V / Output 230V, Rack Height 5 U

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 5000VA 230V Rackmount/Tower - SUA5000RMI5U - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 5000VA 230V Rackmount/Tower
SUA5000RMI5U
APC Smart-UPS 5000VA 230V Rackmount/Tower SUA5000RMI5U
APC by Schneider Electric APC Smart-UPS, 4000 Watts / 5000 VA,Input 230V / Output 230V, Rack Height 5 U

APC by Schneider Electric

APC Smart-UPS, 4000 Watts / 5000 VA,Input 230V / Output 230V, Rack Height 5 U

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA5000RMI5U
Product Name APC Smart-UPS 5000VA 230V Rackmount/Tower
Volt-Amp Rating 5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2355107 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA00126 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details