Visual Sound, Inc. APC Smart-UPS 1500VA USB & Serial 120V SUA1500

Description
APC by Schneider Electric APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB
Description
APC by Schneider Electric APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1500VA USB & Serial 120V - SUA1500 - Visual Sound, Inc.
Broomall, PA, USA
APC Smart-UPS 1500VA USB & Serial 120V
SUA1500
APC Smart-UPS 1500VA USB & Serial 120V SUA1500
APC by Schneider Electric APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

APC by Schneider Electric

APC Smart-UPS, 980 Watts / 1440 VA,Input 120V / Output 120V, Interface Port DB-9 RS-232, SmartSlot, USB

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA1500
Product Name APC Smart-UPS 1500VA USB & Serial 120V
Volt-Amp Rating 1.44 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
RUGGED UPS FA10203 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details