Visual Sound, Inc. SmartOnline Expandable Rack/Tower UPS System SU8000RT3UN50TF

Description
Tripp Lite Power Protection 8,000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 8 rack spaces (3U power module, 3U battery pack and 2U step-down transformer). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 208 and 120V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Includes Hubbell twist-lock 208V 50A input plug for simple installation; NEMA L6-30R, L6-20R and Nema 5-15/20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information on startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM two post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.
Description
Tripp Lite Power Protection 8,000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 8 rack spaces (3U power module, 3U battery pack and 2U step-down transformer). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 208 and 120V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Includes Hubbell twist-lock 208V 50A input plug for simple installation; NEMA L6-30R, L6-20R and Nema 5-15/20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information on startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM two post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Suppliers

Company
Product
Description
Supplier Links
SmartOnline Expandable Rack/Tower UPS System - SU8000RT3UN50TF - Visual Sound, Inc.
Broomall, PA, USA
SmartOnline Expandable Rack/Tower UPS System
SU8000RT3UN50TF
SmartOnline Expandable Rack/Tower UPS System SU8000RT3UN50TF
Tripp Lite Power Protection 8,000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 8 rack spaces (3U power module, 3U battery pack and 2U step-down transformer). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 208 and 120V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Includes Hubbell twist-lock 208V 50A input plug for simple installation; NEMA L6-30R, L6-20R and Nema 5-15/20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information on startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM two post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Tripp Lite Power Protection

8,000VA (8kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 8 rack spaces (3U power module, 3U battery pack and 2U step-down transformer). Maximum installed rack depth of 32.5 in. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 208 and 120V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without using battery power during brownouts to 156V and overvoltages to 276V. Includes Hubbell twist-lock 208V 50A input plug for simple installation; NEMA L6-30R, L6-20R and Nema 5-15/20R output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs offer at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LCD panel with scroll buttons offers detailed diagnostic test information on startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM two post rackmount hardware accessories available. Field replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme. 2-year warranty and $250,000 connected equipment insurance; extended warranty and service contracts available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU8000RT3UN50TF
Product Name SmartOnline Expandable Rack/Tower UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2355107 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details