Visual Sound, Inc. SmartOnline 3-Phase UPS Systems SU30K3/3 Gen 1

Description
Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A 1-year limited repair or replacement warranty is included. A start-up service program is recommended to enhance the reliability of the installation.
Description
Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A 1-year limited repair or replacement warranty is included. A start-up service program is recommended to enhance the reliability of the installation.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartOnline 3-Phase UPS Systems
SU30K3/3 Gen 1
SmartOnline 3-Phase UPS Systems SU30K3/3 Gen 1
Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A 1-year limited repair or replacement warranty is included. A start-up service program is recommended to enhance the reliability of the installation.

Tripp Lite Power Protection

Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A 1-year limited repair or replacement warranty is included. A start-up service program is recommended to enhance the reliability of the installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU30K3/3 Gen 1
Product Name SmartOnline 3-Phase UPS Systems
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC1203-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Ametek Powervar FortaGrid Three-Phase (3PH) Rackmount UPS -  - AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Volt-Amp Rating 5 to 40 kVA
View Details
Uninterruptible Power Supplies - 2558477 - RS Components, Ltd.
Specs
Volt-Amp Rating 4 kVA
View Details