Visual Sound, Inc. SmartOnline 3-Phase UPS System SU20K3/3X Gen 1

Description
Tripp Lite Power Protection Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. SmartOnline models provide some of the highest levels of isolation from THD (total harmonic distortion)?<3%?allo wing equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation (up to 97% efficient in Economy Mode) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU20K3/3X features user-selectable 3-phase 220/380 or 230/400 or 240/415V AC input and output. Wide input voltage correction range (156-280V AC/270-485V AC). Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3X includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions.
Description
Tripp Lite Power Protection Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. SmartOnline models provide some of the highest levels of isolation from THD (total harmonic distortion)?<3%?allo wing equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation (up to 97% efficient in Economy Mode) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU20K3/3X features user-selectable 3-phase 220/380 or 230/400 or 240/415V AC input and output. Wide input voltage correction range (156-280V AC/270-485V AC). Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3X includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SmartOnline 3-Phase UPS System
SU20K3/3X Gen 1
SmartOnline 3-Phase UPS System SU20K3/3X Gen 1
Tripp Lite Power Protection Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. SmartOnline models provide some of the highest levels of isolation from THD (total harmonic distortion)?<3%?allo wing equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation (up to 97% efficient in Economy Mode) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU20K3/3X features user-selectable 3-phase 220/380 or 230/400 or 240/415V AC input and output. Wide input voltage correction range (156-280V AC/270-485V AC). Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3X includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions.

Tripp Lite Power Protection

Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. SmartOnline models provide some of the highest levels of isolation from THD (total harmonic distortion)?<3%?allowing equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation (up to 97% efficient in Economy Mode) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU20K3/3X features user-selectable 3-phase 220/380 or 230/400 or 240/415V AC input and output. Wide input voltage correction range (156-280V AC/270-485V AC). Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3X includes a power module and an external battery module, both in tower format cabinets. Battery support can be extended with additional external battery modules. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the power module requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU20K3/3X Gen 1
Product Name SmartOnline 3-Phase UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details