Visual Sound, Inc. SmartOnline Expandable Rack/Tower UPS System SU10000RT3UG

Description
Tripp Lite Power Protection - Online, double-conversion protection for mission critical applications Global 10,000VA (10kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack); maximum installed rack depth of 32.5 in. Worldwide shipping version with 6 C19 outlets. Maximum installed rack depth of 32.5 inches. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without consuming battery power during brownouts to 156V and overvoltages to 276V. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Standard 3-wire 208V hardwire input connection; 6 individually breakered C19 output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs provide at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LED/LCD display panel rotates for better viewing in rackmount or tower configurations. Detailed LCD panel with scroll buttons provides detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field-replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme.
Description
Tripp Lite Power Protection - Online, double-conversion protection for mission critical applications Global 10,000VA (10kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack); maximum installed rack depth of 32.5 in. Worldwide shipping version with 6 C19 outlets. Maximum installed rack depth of 32.5 inches. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without consuming battery power during brownouts to 156V and overvoltages to 276V. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Standard 3-wire 208V hardwire input connection; 6 individually breakered C19 output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs provide at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LED/LCD display panel rotates for better viewing in rackmount or tower configurations. Detailed LCD panel with scroll buttons provides detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field-replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme.

Suppliers

Company
Product
Description
Supplier Links
SmartOnline Expandable Rack/Tower UPS System - SU10000RT3UG - Visual Sound, Inc.
Broomall, PA, USA
SmartOnline Expandable Rack/Tower UPS System
SU10000RT3UG
SmartOnline Expandable Rack/Tower UPS System SU10000RT3UG
Tripp Lite Power Protection - Online, double-conversion protection for mission critical applications Global 10,000VA (10kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack); maximum installed rack depth of 32.5 in. Worldwide shipping version with 6 C19 outlets. Maximum installed rack depth of 32.5 inches. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without consuming battery power during brownouts to 156V and overvoltages to 276V. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Standard 3-wire 208V hardwire input connection; 6 individually breakered C19 output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs provide at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LED/LCD display panel rotates for better viewing in rackmount or tower configurations. Detailed LCD panel with scroll buttons provides detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field-replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme.

Tripp Lite Power Protection - Online, double-conversion protection for mission critical applications

Global 10,000VA (10kVA) on-line, double-conversion UPS system for critical server, network and telecommunications equipment. Installs in only 6 rack spaces (3U power module and 3U battery pack); maximum installed rack depth of 32.5 in. Worldwide shipping version with 6 C19 outlets. Maximum installed rack depth of 32.5 inches. Expandable battery runtime with optional BP240V10RT3U external battery packs. Full-time sine wave 200, 208, 220, 230, or 240V +/-2% output. Actively converts raw incoming AC power to DC, then re-converts output back to completely regulated, filtered AC output. Operates continuously without consuming battery power during brownouts to 156V and overvoltages to 276V. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Standard 3-wire 208V hardwire input connection; 6 individually breakered C19 output receptacles. Detachable input-output PDU module with manual bypass switch enables hot-swap UPS replacement without disrupting power to connected equipment. Network-grade AC surge and noise suppression. Zero transfer time between AC and battery operation. Network management interfaces support communications via RS-232, contact-closure port and optional SNMPWEBCARD slot. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Front panel LEDs provide at-a-glance confirmation of line power status, battery power status, AC-to-DC conversion, DC-to-AC conversion, bypass mode and output power status. LED/LCD display panel rotates for better viewing in rackmount or tower configurations. Detailed LCD panel with scroll buttons provides detailed diagnostic test information at startup and during self tests, plus real-time data on input and output voltage, frequency (Hz), load percentage and battery charge level. Audible alarm. Self-test. Fault-tolerant auto-bypass mode. 4-post rackmount accessories and 2-9USTAND tower kit included; 2POSTRMKITWM 2-post rackmount hardware accessories available. Field-replaceable, hot-swappable power module and external battery packs. Attractive all-black color scheme.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU10000RT3UG
Product Name SmartOnline Expandable Rack/Tower UPS System
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10273 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6000 kVA
View Details