Visual Sound, Inc. 12" Woofer - CoEntrant M/H Driver Complex Conic Horns STX2

Description
Renkus-Heinz, Inc.. When 3-way reference quality sound is required, but the extended pattern bandwidth of larger format horns is not needed, the CDT-1 based STX2 is the answer.
Description
Renkus-Heinz, Inc.. When 3-way reference quality sound is required, but the extended pattern bandwidth of larger format horns is not needed, the CDT-1 based STX2 is the answer.

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Woofer - CoEntrant M/H Driver Complex Conic Horns
STX2
12" Woofer - CoEntrant M/H Driver Complex Conic Horns STX2
Renkus-Heinz, Inc.. When 3-way reference quality sound is required, but the extended pattern bandwidth of larger format horns is not needed, the CDT-1 based STX2 is the answer.

Renkus-Heinz, Inc..

When 3-way reference quality sound is required, but the extended pattern bandwidth of larger format horns is not needed, the CDT-1 based STX2 is the answer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number STX2
Product Name 12" Woofer - CoEntrant M/H Driver Complex Conic Horns
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details