Visual Sound, Inc. Active USB Monitors StudioDock 4i

Description
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 4i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 4i features a 4.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 4i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 40 watt (2 x 20) high performance, low distortion power amplifier. The result is a system that delivers unusually smooth and accurate frequency response and precise stereo imaging. StudioDock 4i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.
Description
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 4i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 4i features a 4.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 4i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 40 watt (2 x 20) high performance, low distortion power amplifier. The result is a system that delivers unusually smooth and accurate frequency response and precise stereo imaging. StudioDock 4i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Suppliers

Company
Product
Description
Supplier Links
Active USB Monitors - StudioDock 4i - Visual Sound, Inc.
Broomall, PA, USA
Active USB Monitors
StudioDock 4i
Active USB Monitors StudioDock 4i
Samson Technologies Corp. Record, mix, sync and go! StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors. Great Monitoring Performance StudioDock 4i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room. All-Pro Features StudioDock 4i features a 4.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 4i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue. In addition, this revolutionary monitor is powered by an internal 40 watt (2 x 20) high performance, low distortion power amplifier. The result is a system that delivers unusually smooth and accurate frequency response and precise stereo imaging. StudioDock 4i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Samson Technologies Corp.

Record, mix, sync and go!
StudioDock™ is a total solution for listening to your music. With its on-board iPod® dock and USB interface, StudioDock lets you record, mix, sync and take your music with you. StudioDock™ will even charge an iPod® while it's docked. And because you use USB to send your music digitally, you get extremely high quality audio from one convenient, incredible sounding set of desktop monitors.
Great Monitoring Performance
StudioDock 4i offers the same professional monitoring performance found in all Samson studio monitors, thanks to our use of custom-designed components and a critically damped cabinet design. In addition to the functional aspects of its design, StudioDock is an elegant complement to any desktop, home studio or mixing room.
All-Pro Features
StudioDock 4i features a 4.25-inch, copolymer woofer with a sanoprene surround for high excursion and internal damping, providing uncolored music reproduction. With its high performance, magnetically shielded woofer, the 4i also employs a precision made 25mm silk dome tweeter with a neodymium motor structure for smooth, extended high frequency response that reduces listener fatigue.
In addition, this revolutionary monitor is powered by an internal 40 watt (2 x 20) high performance, low distortion power amplifier. The result is a system that delivers unusually smooth and accurate frequency response and precise stereo imaging. StudioDock 4i also provides a front panel 3.5mm stereo input jack to plug in an additional sound source, as well as a headphone output jack to mute the speakers and listen with headphones and volume control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number StudioDock 4i
Product Name Active USB Monitors
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.57 inch (40 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details