Visual Sound, Inc. Microphone Stand STNDMSB

Description
Whirlwind Music Distributors, Inc. Tripod base, 16" - 26" adj. height, 24" - 40" boom, black
Description
Whirlwind Music Distributors, Inc. Tripod base, 16" - 26" adj. height, 24" - 40" boom, black

Suppliers

Company
Product
Description
Supplier Links
Microphone Stand - STNDMSB - Visual Sound, Inc.
Broomall, PA, USA
Microphone Stand
STNDMSB
Microphone Stand STNDMSB
Whirlwind Music Distributors, Inc. Tripod base, 16" - 26" adj. height, 24" - 40" boom, black

Whirlwind Music Distributors, Inc.

Tripod base, 16" - 26" adj. height, 24" - 40" boom, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMSB
Product Name Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details