Visual Sound, Inc. Desktop Microphone Stand STNDMD

Description
Whirlwind Music Distributors, Inc. 5" round base, desktop, 7" high, black
Description
Whirlwind Music Distributors, Inc. 5" round base, desktop, 7" high, black

Suppliers

Company
Product
Description
Supplier Links
Desktop Microphone Stand - STNDMD - Visual Sound, Inc.
Broomall, PA, USA
Desktop Microphone Stand
STNDMD
Desktop Microphone Stand STNDMD
Whirlwind Music Distributors, Inc. 5" round base, desktop, 7" high, black

Whirlwind Music Distributors, Inc.

5" round base, desktop, 7" high, black

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number STNDMD
Product Name Desktop Microphone Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details