Visual Sound, Inc. Pinnacle Full Height Lectern with Electret Gooseneck Mic ST3250

Description
AmpliVox Sound Systems Fully Assembled Full Height Lectern with Electret Gooseneck Mic. Ready to use with an in-house sound system. Fully assembled Pinnacle Full Height Lectern with Built-in Sensitive Electret Gooseneck Mic, digital clock timer, LED light. Sound ready when you use included 25 foot cable and XLR audio output to connect to an external in-house PA system, allowing you to use the 23" Electret mic at the podium. May stand from 12" to 18" from the mic and still be heard. Select color panel to match your decor in boardroom, meeting and conference room, auditorium. Durable polyethylene shell holds up under tough use, indoors and out. Sculpted radius corners add to its elegance. Cushioned paper stop. Lightweight, weighs only 48 lbs. Roomy shelf space.Tilt 'n Roll easily on 2 casters. Select color panel: Black Marble or Select Cherry.
Description
AmpliVox Sound Systems Fully Assembled Full Height Lectern with Electret Gooseneck Mic. Ready to use with an in-house sound system. Fully assembled Pinnacle Full Height Lectern with Built-in Sensitive Electret Gooseneck Mic, digital clock timer, LED light. Sound ready when you use included 25 foot cable and XLR audio output to connect to an external in-house PA system, allowing you to use the 23" Electret mic at the podium. May stand from 12" to 18" from the mic and still be heard. Select color panel to match your decor in boardroom, meeting and conference room, auditorium. Durable polyethylene shell holds up under tough use, indoors and out. Sculpted radius corners add to its elegance. Cushioned paper stop. Lightweight, weighs only 48 lbs. Roomy shelf space.Tilt 'n Roll easily on 2 casters. Select color panel: Black Marble or Select Cherry.

Suppliers

Company
Product
Description
Supplier Links
Pinnacle Full Height Lectern with Electret Gooseneck Mic - ST3250 - Visual Sound, Inc.
Broomall, PA, USA
Pinnacle Full Height Lectern with Electret Gooseneck Mic
ST3250
Pinnacle Full Height Lectern with Electret Gooseneck Mic ST3250
AmpliVox Sound Systems Fully Assembled Full Height Lectern with Electret Gooseneck Mic. Ready to use with an in-house sound system. Fully assembled Pinnacle Full Height Lectern with Built-in Sensitive Electret Gooseneck Mic, digital clock timer, LED light. Sound ready when you use included 25 foot cable and XLR audio output to connect to an external in-house PA system, allowing you to use the 23" Electret mic at the podium. May stand from 12" to 18" from the mic and still be heard. Select color panel to match your decor in boardroom, meeting and conference room, auditorium. Durable polyethylene shell holds up under tough use, indoors and out. Sculpted radius corners add to its elegance. Cushioned paper stop. Lightweight, weighs only 48 lbs. Roomy shelf space.Tilt 'n Roll easily on 2 casters. Select color panel: Black Marble or Select Cherry.

AmpliVox Sound Systems

Fully Assembled Full Height Lectern with Electret Gooseneck Mic. Ready to use with an in-house sound system.

Fully assembled Pinnacle Full Height Lectern with Built-in Sensitive Electret Gooseneck Mic, digital clock timer, LED light. Sound ready when you use included 25 foot cable and XLR audio output to connect to an external in-house PA system, allowing you to use the 23" Electret mic at the podium. May stand from 12" to 18" from the mic and still be heard. Select color panel to match your decor in boardroom, meeting and conference room, auditorium. Durable polyethylene shell holds up under tough use, indoors and out. Sculpted radius corners add to its elegance. Cushioned paper stop. Lightweight, weighs only 48 lbs. Roomy shelf space.Tilt 'n Roll easily on 2 casters. Select color panel: Black Marble or Select Cherry.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ST3250
Product Name Pinnacle Full Height Lectern with Electret Gooseneck Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details