Visual Sound, Inc. Table Stand ST 45

Description
AKG Acoustics, U.S. Low profile stand with off-center mount, rubber shock mount feet (ø 11.5 cm/4.5 in.) Accessory Low profile stand with off-center mount, rubber shock mount feet
Description
AKG Acoustics, U.S. Low profile stand with off-center mount, rubber shock mount feet (ø 11.5 cm/4.5 in.) Accessory Low profile stand with off-center mount, rubber shock mount feet

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Table Stand
ST 45
Table Stand ST 45
AKG Acoustics, U.S. Low profile stand with off-center mount, rubber shock mount feet (ø 11.5 cm/4.5 in.) Accessory Low profile stand with off-center mount, rubber shock mount feet

AKG Acoustics, U.S.

Low profile stand with off-center mount, rubber shock mount feet (Ø 11.5 cm/4.5 in.)

  • Accessory
  • Low profile stand with off-center mount, rubber shock mount feet
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ST 45
Product Name Table Stand
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details